Omnetics Connector Corporation Datasheets for Wire to Board Connectors
Wire-to-board connectors are used to interconnect printed circuit boards (PCBs) by using connectors attached to wires.
Wire to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| Features: - Sizes 9, 15, 21, 25, 31, 37 , 51 are available with two contact rows - Size 51 available with three contact rows - Mating Pin & Socket... | |
| Dual Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025” (.64... | |
| Dual Row Straight Tail (TYPE DD) The Dual Row .050” Micro Strip connectors are configured with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched... | |
| Flex Mount Nano Strip connectors are a low profile ruggedized connector on .025” (.64 mm) centerlines. The flex tails are formed together in an hourglass shape, allowing a double sided... | |
| Flex mount offset Micro Strip connectors are a low profile ruggedized connector on .050” (1.27 mm) centerlines. The SMT tails are formed together in an hourglass shape, allowing a double... | |
| Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin... | |
| Horizontal SMT Micros Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin... | |
| Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications... | |
| Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and... | |
| Omnetics’ Dual Row Bi-Lobe® nanos are available with panel mount housings. These housings require minimal space to create a convenient I/O arrangement. Utilizing Omnetics highly reliable gold plated Flex Pin... | |
| Pre-wired Single Row Nano Strip connectors are available with 30 AWG or smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to their small size and... | |
| Single Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025” (64... | |
| Single Row Nano Strip connectors can be loaded with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits, they are designed on .025” | |
| The Dual Row .050” Offset Micro Strip connectors are configured with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitch rigid or flex circuits. The... | |
| The Dual Row Micro H2 have contacts arranged on .050” (1.27 mm) center lines. The thru-hole tails are spread out into a mounting pattern on .050 (1.27 mm) centers, allowing... | |
| The Dual Row Nano Strip connectors are configured with simple straight tails (Integral and Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits. These ruggedized nano connectors are... | |
| The Dual Row Offset Micro Strip connectors H2 have contacts arranged on .050” (1.27 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050 (1.27 mm)... | |
| The Single Row .050” Micro Strip connectors are configured with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits.The straight solid tails are... | |
| The Single Row .050” Micro Strip connectors are configured with three different thru-hole options depending on your board's configuration. BB Short Thru Hole, H2 Short/Long Alt, CC Long Thru Hole. | |
| The Single Row H2 Nano Strip connectors have contacts arranged on .025 (.64 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050” (1.27 mm) centers,... | |
| The Single Row VV Nano Strip connectors have contacts arranged on .025 (.64 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050” (1.27 mm) centers,... | |
| The soldercup tails are commonly used for hand soldering applications, and or specific wire based devices that require a small robust connector during one of the final phases of production. | |
| The soldercup tails are commonly used for hand soldering applications, and/or specific wire based devices that require a small robust connector during one of the final phases of production. Whatever... | |
| The soldercup tails are commonly used within hand soldering applications, and/or specific wire based devices that require a small robust connector during one of the final phases of production. Whatever... | |
| Vertical SMT Micro Strip connectors require a minimal amount of board space on flex circuits and rigid circuit boards. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact... | |
| Vertical SMT Nano Strip connectors require a minimal amount of board space on flex circuits and rigid circuit boards. These connectors feature Omnetics' highlyreliable gold plated Flex Pin contact system... | |
| Horizontal SMT PZN-04-AA | |
| Horizontal SMT PZN-06-AA | |
| Horizontal SMT PZN-08-AA | |
| Horizontal SMT PZN-10-AA | |
| Horizontal SMT PZN-12-AA | |
| Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount... | |
| NPD-18-AA-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Horizontal Surface Mount Tails. | |
| NPD-18-AA-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and Horizontal Surface Mount Tails. | |
| NPD-18-AA-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts and Horizontal Surface Mount Tails. | |
| NPD-18-DD-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Straight Thru-Hole Tails. | |
| NPD-18-DD-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and Straight Thru-Hole Tails. | |
| NPD-18-DD-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts and Straight Thru-Hole Tails. | |
| NPD-18-VV-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Vertical Surface Mount Tails. | |
| NPD-18-VV-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and Vertical Surface Mount Tails. | |
| NPD-18-VV-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts and Vertical Surface Mount Tails. | |
| NPD-18-WD-18.0-C-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and 18.0" 34 AWG lead-wire. | |
| NPD-18-WD-18.0-C-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and 18.0" 34 AWG lead-wire. | |
| NPD-18-WD-18.0-C-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts and 18.0" 34 AWG lead-wire. | |
| NPD-36-AA-GS 36 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Horizontal Surface Mount Tails. | |
| NPD-36-AA-GS 36 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and Horizontal Surface Mount Tails. | |
| NPD-36-AA-GS 36 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts and Horizontal Surface Mount Tails. | |
| NPD-36-DD-GS 36 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Straight Thru-Hole Tails. | |
| NPD-36-DD-GS 36 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and Straight Thru-Hole Tails. | |
| NPD-36-DD-GS 36 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts and Straight Thru-Hole Tails. | |
| NPD-36-VV-GS 36 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Vertical Surface Mount Tails. | |
| NPD-36-VV-GS 36 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and Vertical Surface Mount Tails. | |
| NPD-36-VV-GS 36 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts and Vertical Surface Mount Tails. | |
| NPD-36-WD-18.0-C-GS 36 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and 18.0" 34 AWG lead-wire. | |
| NPD-36-WD-18.0-C-GS 36 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and 18.0" 34 AWG lead-wire. | |
| NPD-36-WD-18.0-C-GS 36 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts and 18.0" 34 AWG lead-wire. | |
| NPS-09-AA-GS 9 Position Single Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Horizontal Surface Mount Tails. | |
| NPS-09-DD-GS 9 Position Single Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Straight Thru-Hole Tails. | |
| NPS-09-WD-18.0-C-GS 9 Position Single Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and 18" 34 AWG lead-wire. | |
| NSD-18-AA-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts Holes and Horizontal Surface Mount Tails. | |
| NSD-18-AA-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts Holes and Horizontal Surface Mount Tails. | |
| NSD-18-AA-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts Holes and Horizontal Surface Mount Tails. | |
| NSD-18-DD-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts Holes and Straight Thru-Hole Tails. | |
| NSD-18-DD-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts Holes and Straight Thru-Hole Tails. | |
| NSD-18-DD-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts Holes and Straight Thru-Hole Tails. | |
| NSD-18-VV-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts Holes and Vertical Surface Mount Tails. | |
| NSD-18-VV-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and Vertical Surface Mount Tails. | |
| NSD-18-VV-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts Holes and Vertical Surface Mount Tails. | |
| NSD-18-WD-18.0-C-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts Holes and 18.0" 34 AWG lead-wire. | |
| NSD-18-WD-18.0-C-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts Holes and 18.0" 34 AWG lead-wire. | |
| NSD-18-WD-18.0-C-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts Holes and 18.0" 34 AWG lead-wire. | |
| NSD-36-AA-GS 36 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts Holes and Horizontal Surface Mount Tails. | |
| NSD-36-AA-GS 36 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts Holes and Horizontal Surface Mount Tails. | |
| NSD-36-AA-GS 36 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts Holes and Horizontal Surface Mount Tails. | |
| NSD-36-DD-GS 36 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts Holes and Straight Thru-Hole Tails. | |
| NSD-36-DD-GS 36 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts Holes and Straight Thru-Hole Tails. | |
| NSD-36-DD-GS 36 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts Holes and Straight Thru-Hole Tails. | |
| NSD-36-VV-GS 36 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts Holes and Vertical Surface Mount Tails | |
| NSD-36-VV-GS 36 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts Holes and Vertical Surface Mount Tails. | |
| NSD-36-VV-GS 36 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts Holes and Vertical Surface Mount Tails. | |
| NSD-36-WD-18.0-C-GS 36 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts Holes and 18.0" 34 AWG lead-wire. | |
| NSD-36-WD-18.0-C-GS 36 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts Holes and 18.0" 34 AWG lead-wire. | |
| NSD-36-WD-18.0-C-GS 36 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts Holes and 18.0" 34 AWG lead-wire. | |
| NSS-09-AA-GS 9 Position Single Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Horizontal Surface Mount Tails | |
| NSS-09-DD-GS 9 Position Single Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts Holes and Straight Thru-Hole Tails. | |
| NSS-09-WD-18.0-C-GS 9 Position Single Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts Holes and 18" 34 AWG lead-wire. | |
| Straight Thru-Hole PZN-04-DD | |
| Straight Thru-Hole PZN-06-DD | |
| Straight Thru-Hole PZN-08-DD | |
| Straight Thru-Hole PZN-10-DD | |
| Straight Thru-Hole PZN-12-DD | |
| Vertical SMT PZN-04-VV | |
| Vertical SMT PZN-06-VV | |
| Vertical SMT PZN-08-VV | |
| Vertical SMT PZN-10-VV | |
| Vertical SMT PZN-12-VV |