Omnetics Connector Corporation Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
| Product Name | Notes |
|---|---|
| Features: - Sizes 9, 15, 21, 25, 31, 37 , 51 are available with two contact rows - Size 51 available with three contact rows - Mating Pin & Socket... | |
| Dual Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025” (.64... | |
| Dual Row Horizontal SMT (TYPE AA) Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics'... | |
| Dual Row Straight Tail (TYPE DD) The Dual Row .050” Micro Strip connectors are configured with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched... | |
| Flex Mount Bi-Lobe® nanos are a low profile ruggedized connector on .025” (.64 mm) centerlines. The SMT tails are formed together in an hourglass shape, allowing a double sided flex... | |
| Flex mount Micro Strip connectors are a low profile ruggedized connector on .050” (1.27 mm) centerlines. The SMT tails are formed together in an hourglass shape, allowing a double sided... | |
| Flex Mount Nano Strip connectors are a low profile ruggedized connector on .025” (.64 mm) centerlines. The flex tails are formed together in an hourglass shape, allowing a double sided... | |
| Flex mount offset Micro Strip connectors are a low profile ruggedized connector on .050” (1.27 mm) centerlines. The SMT tails are formed together in an hourglass shape, allowing a double... | |
| Flex mount offset Micro Strip connectors are a low profile ruggedized connector on .050” (1.27 mm) centerlines. The SMTtails are formed together in an hourglass shape, allowing a double sided... | |
| Horizontal SMT Bi-Lobe® nanos offer an extremely low profile package that is well suited to pick and place mounting methods. These connectors feature Omnetics highly reliable gold plated Flex Pin... | |
| Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin... | |
| Horizontal SMT Micros Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin... | |
| Omnetics Bi-Lobe® connectors are now available with a quick latch system. These latches require no tools and offer great ease in handling. Bi-Lobe® connectors utilize Omnetics rugged and reliable Flex... | |
| Omnetics high reliability Micro-D connectors are available with Quick Latch System. For applications that require a secure connection, these latches require no tools and offer great ease in handling. complications... | |
| Omnetics micro series of circular connectors are now available with twist lock shells. The locking mechanism is a simple quarter turn, similar to those commonly used in BNC connectors. When... | |
| Omnetics micro series of circular connectors These high density multi-position connectors are available in sizes from 2-16 positions and have contacts arranged on a .050” (.64 mm) pitch. Utilizing a... | |
| Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and... | |
| Omnetics nano series of circular connectors are now available with threaded metal housings giving them a positive lock and environmental seal. These are the smallest Mil-Quality circulars available today. With... | |
| Omnetics’ Dual Row Bi-Lobe® nanos are available with panel mount housings. These housings require minimal space to create a convenient I/O arrangement. Utilizing Omnetics highly reliable gold plated Flex Pin... | |
| Pre-Wired Dual Row Bi-Lobe® nanos are available with 30 AWG and smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to their small size and precision... | |
| Pre-Wired Dual Row Bi-Lobe® nanos can be ordered with full QPL approval. These assemblies are crimped using proprietary automated crimping systems in Omnetics MIL-STD-790 approved manufacturing facility pre-crimped wires & | |
| Pre-Wired Dual Row Bi-Lobe® nanos harnesses with 30 AWG and smaller stranded wire are fully manufactured by Omnetics per your specific requirements. Building these parts to order allows for maximum... | |
| Pre-wired Dual Row Micro Strip connectors are available with 26 AWG and smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to the small size and... | |
| Pre-wired Dual Row Nano Strip connectors are crimped using proprietary semi-automated crimping systems. Due to their small size and precision required to make these quality crimps, hand crimping is not... | |
| Pre-wired Dual Row Nano Strip connectors assemblies are crimped using proprietary semiautomated crimping systems. Due to their small size and precision required to make these quality crimps, hand crimping is... | |
| Pre-wired offset Dual Row Micro Strip connectors are available with 26 AWG and smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to the small size... | |
| Pre-Wired Single Row Bi-Lobe® nanos are available with 30 AWG and smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to their small size and precision... | |
| Pre-Wired Single Row Bi-Lobe® nanos can be ordered with full QPL approval. These assemblies are crimped using proprietary automated crimping systems in Omnetics MIL-STD-790 approved manufacturing facility pre-crimped wires & | |
| Pre-wired Single Row Micro Strip are available with 26 AWG and smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to their small size and precision... | |
| Pre-wired Single Row Nano Strip connectors are available with 30 AWG or smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to their small size and... | |
| Single Row Bi-Lobe® nano harnesses are available with 30 AWG and smaller stranded wire. These multi connector assemblies are crimped using proprietary semi-automated crimping systems. Their ultra small profile, .025"... | |
| Single Row Bi-Lobe® nanos can be loaded with simple straight tails (Integral or Crimped). Suitable for vertical thruhole mounting to fine pitched flex circuits, they are designed on .025" (.64... | |
| Single Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025” (64... | |
| Single Row Horizontal SMT Bi-Lobe® nanos offer an extremely low profile package that is well suited for pick and place mounting methods. They have a very tight pitch of .025"... | |
| Single Row Nano Strip connectors can be loaded with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits, they are designed on .025” | |
| The Dual Row .050” Micro Strip connectors are configured with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits.The straight solid tails are... | |
| The Dual Row .050” Offset Micro Strip connectors are configured with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitch rigid or flex circuits. The... | |
| The Dual Row .050” Offset Micro Strip connectors are configured with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched or rigid flex circuits. The... | |
| The Dual Row Bi-Lobe® H4 nanos are a thru-hole mounted, low mass ruggedized connector on .025” (.64 mm) centerlines. The thru-hole tails are spread into a mounting pattern on .050” | |
| The Dual Row Bi-Lobe® nanos are configured with simple straight tails (Integral Or Crimped). Suitable for vertical through hole mounting to fine pitched flex circuits. These ruggedized nano connectors are... | |
| The Dual Row Bi-Lobe® V4 nanos offer a low mass vertical thru-hole mounted orientation making them ideal for high shock & vibration environments. These ruggedized nanos have contacts arranged on... | |
| The Dual Row Micro H2 have contacts arranged on .050” (1.27 mm) center lines. The thru-hole tails are spread out into a mounting pattern on .050 (1.27 mm) centers, allowing... | |
| The Dual Row Micro Strip connectors H2 have contacts arranged on .050” (1.27 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050 (1.27 mm) centers,... | |
| The Dual Row Nano Strip connectors are configured with simple straight tails (Integral and Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits. These ruggedized nano connectors are... | |
| The Dual Row Offset Micro Strip connectors H2 have contacts arranged on .050” (1.27 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050 (1.27 mm)... | |
| The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the... | |
| The Nano Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 25 mil (.64mm) centerlines and a 9.0 mm mated length, these connectors are the smallest Mil-Quality... | |
| The Polarized Nano series is the most compact arrangement yet coming out of Omnetics Connector Corporation. The insulators are designed to hold one row of pins and one row of... | |
| The Single Row .050” Micro Strip connectors are configured with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits.The straight solid tails are... | |
| The Single Row .050” Micro Strip connectors are configured with three different thru-hole options depending on your board's configuration. BB Short Thru Hole, H2 Short/Long Alt, CC Long Thru Hole. | |
| The Single Row Bi-Lobe® H2 nanos have contacts arranged on .025" (.64 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050" (1.27 mm) centers, allowing... | |
| The Single Row Bi-Lobe® V2 nanos have contacts arranged on .025" (.64 mm) centerlines. The thru-hole tails are spread into a mounting pattern on .050" (1.27 mm) centers, allowing space... | |
| The Single Row H2 Nano Strip connectors have contacts arranged on .025 (.64 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050” (1.27 mm) centers,... | |
| The Single Row VV Nano Strip connectors have contacts arranged on .025 (.64 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050” (1.27 mm) centers,... | |
| The soldercup tails are commonly used for hand soldering applications and/or specific wire based devices that require a small robust connector during one of the final phases of production. Whatever... | |
| The soldercup tails are commonly used for hand soldering applications, and or specific wire based devices that require a small robust connector during one of the final phases of production. | |
| The soldercup tails are commonly used for hand soldering applications, and/or specific wire based devices that require a small robust connector during one of the final phases of production. Whatever... | |
| The soldercup tails are commonly used within hand soldering applications, and or specific wire based devices that require a small robust connector during one of the final phases of production. | |
| The soldercup tails are commonly used within hand soldering applications, and/or specific wire based devices that require a small robust connector during one of the final phases of production. Whatever... | |
| These assemblies are crimped using proprietary semi-automated crimping systems. Due to their small size and precision required to make these quality crimps, hand crimping is not an option. Pre-crimped wires... | |
| Vertical SMT Bi-Lobe® nanos reqiure a minimal amount of board space on flex circuits and rigid circuit boards. These connector feature Omnetics' highly reliable gold plated Flex Pin contact system... | |
| Vertical SMT Bi-Lobe® nanos require a minimal amount of board space on flex circuits and rigid circuit boards. These connectors feature Omnetics highly reliable gold plated Flex Pin contact system... | |
| Vertical SMT Micro Strip connectors require a minimal amount of board space on flex circuits and rigid circuit boards. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact... | |
| Vertical SMT Nano Strip connectors require a minimal amount of board space on flex circuits and rigid circuit boards. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact... | |
| Vertical SMT Nano Strip connectors require a minimal amount of board space on flex circuits and rigid circuit boards. These connectors feature Omnetics' highlyreliable gold plated Flex Pin contact system... | |
| Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount(Male... | |
| Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount... | |
| Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors Sizes 5 & 12 also... | |
| Sizes are 8, 10, 12, 14, 16, 18, & 20 pin, at .025 Mil. Pitch(Currently Available) Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is... |