Omnetics Connector Corporation Datasheets for Wire to Wire Connectors
Wire-to-wire connectors are used to connect two wire-terminated connectors.
Wire to Wire Connectors: Learn more
| Product Name | Notes |
|---|---|
| Dual Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025” (.64... | |
| Omnetics Micro-D Connectors are ideal for critical, high reliability industries including aerospace, military, and medical. They are also used in devices such as: Optics, guidance systems, on-board equipment, Space and... | |
| Omnetics’ Dual Row Bi-Lobe® nanos are available with panel mount housings. These housings require minimal space to create a convenient I/O arrangement. Utilizing Omnetics highly reliable gold plated Flex Pin... | |
| Pre-Wired Dual Row Bi-Lobe® nanos are available with 30 AWG and smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to their small size and precision... | |
| Pre-Wired Dual Row Bi-Lobe® nanos can be ordered with full QPL approval. These assemblies are crimped using proprietary automated crimping systems in Omnetics MIL-STD-790 approved manufacturing facility pre-crimped wires & | |
| Pre-Wired Dual Row Bi-Lobe® nanos harnesses with 30 AWG and smaller stranded wire are fully manufactured by Omnetics per your specific requirements. Building these parts to order allows for maximum... | |
| Pre-wired Dual Row Micro Strip connectors are available with 26 AWG and smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to the small size and... | |
| Pre-wired Dual Row Nano Strip connectors are crimped using proprietary semi-automated crimping systems. Due to their small size and precision required to make these quality crimps, hand crimping is not... | |
| Pre-wired Dual Row Nano Strip connectors assemblies are crimped using proprietary semiautomated crimping systems. Due to their small size and precision required to make these quality crimps, hand crimping is... | |
| Pre-wired offset Dual Row Micro Strip connectors are available with 26 AWG and smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to the small size... | |
| Pre-Wired Single Row Bi-Lobe® nanos are available with 30 AWG and smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to their small size and precision... | |
| Pre-Wired Single Row Bi-Lobe® nanos can be ordered with full QPL approval. These assemblies are crimped using proprietary automated crimping systems in Omnetics MIL-STD-790 approved manufacturing facility pre-crimped wires & | |
| Pre-wired Single Row Micro Strip are available with 26 AWG and smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to their small size and precision... | |
| Pre-wired Single Row Nano Strip connectors are available with 30 AWG or smaller stranded wire. These assemblies are crimped using proprietary semi-automated crimping systems. Due to their small size and... | |
| Single Row Bi-Lobe® nano harnesses are available with 30 AWG and smaller stranded wire. These multi connector assemblies are crimped using proprietary semi-automated crimping systems. Their ultra small profile, .025"... | |
| The Polarized Nano series is the most compact arrangement yet coming out of Omnetics Connector Corporation. The insulators are designed to hold one row of pins and one row of... | |
| These assemblies are crimped using proprietary semi-automated crimping systems. Due to their small size and precision required to make these quality crimps, hand crimping is not an option. Pre-crimped wires... | |
| Vertical SMT Micro Strip connectors require a minimal amount of board space on flex circuits and rigid circuit boards. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact... | |
| Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount(Male... | |
| NPS-09-DD-GS 9 Position Single Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Straight Thru-Hole Tails. | |
| Pre Wired PZN-04-WD-18.0-C-32 | |
| Pre Wired PZN-06-WD-18.0-C-32 | |
| Pre Wired PZN-08-WD-18.0-C-32 | |
| Pre Wired PZN-10-WD-18.0-C-32 | |
| Pre Wired PZN-12-WD-18.0-C-32 | |
| Sizes are 8, 10, 12, 14, 16, 18, & 20 pin, at .025 Mil. Pitch(Currently Available) Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is... |