Omnetics Connector Corporation Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount(Male... | |
| Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount... | |
| Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors Sizes 5 & 12 also... | |
| NPD-18-AA-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and Horizontal Surface Mount Tails. | |
| NPD-18-AA-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts and Horizontal Surface Mount Tails. | |
| NPD-18-DD-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and Straight Thru-Hole Tails. | |
| NPD-18-DD-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts and Straight Thru-Hole Tails. | |
| NPD-18-VV-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and Vertical Surface Mount Tails. | |
| NPD-18-VV-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts and Vertical Surface Mount Tails. | |
| NPD-18-WD-18.0-C-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and 18.0" 34 AWG lead-wire. | |
| NPD-18-WD-18.0-C-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts and 18.0" 34 AWG lead-wire. | |
| NPD-36-AA-GS 36 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and Horizontal Surface Mount Tails. | |
| NPD-36-DD-GS 36 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and Straight Thru-Hole Tails. | |
| NPS-09-AA-GS 9 Position Single Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Horizontal Surface Mount Tails. | |
| NPS-09-DD-GS 9 Position Single Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Straight Thru-Hole Tails. | |
| NPS-09-WD-18.0-C-GS 9 Position Single Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and 18" 34 AWG lead-wire. | |
| NSD-18-AA-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts Holes and Horizontal Surface Mount Tails. | |
| NSD-18-AA-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts Holes and Horizontal Surface Mount Tails. | |
| NSD-18-DD-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts Holes and Straight Thru-Hole Tails. | |
| NSD-18-DD-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts Holes and Straight Thru-Hole Tails. | |
| NSD-18-VV-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and Vertical Surface Mount Tails. | |
| NSD-18-VV-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts Holes and Vertical Surface Mount Tails. | |
| NSD-18-WD-18.0-C-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts Holes and 18.0" 34 AWG lead-wire. | |
| NSD-18-WD-18.0-C-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts Holes and 18.0" 34 AWG lead-wire. | |
| NSD-36-AA-GS 36 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts Holes and Horizontal Surface Mount Tails. | |
| NSD-36-DD-GS 36 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts Holes and Straight Thru-Hole Tails. | |
| NSS-09-AA-GS 9 Position Single Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Horizontal Surface Mount Tails | |
| NSS-09-DD-GS 9 Position Single Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts Holes and Straight Thru-Hole Tails. | |
| NSS-09-WD-18.0-C-GS 9 Position Single Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts Holes and 18" 34 AWG lead-wire. | |
| Sizes are 8, 10, 12, 14, 16, 18, & 20 pin, at .025 Mil. Pitch(Currently Available) Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is... |
| Next >> |