Omnetics Connector Corporation Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| Dual Row Horizontal SMT (TYPE AA) Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics'... | |
| Flex mount Micro Strip connectors are a low profile ruggedized connector on .050” (1.27 mm) centerlines. The SMT tails are formed together in an hourglass shape, allowing a double sided... | |
| Flex Mount Nano Strip connectors are a low profile ruggedized connector on .025” (.64 mm) centerlines. The flex tails are formed together in an hourglass shape, allowing a double sided... | |
| Flex mount offset Micro Strip connectors are a low profile ruggedized connector on .050” (1.27 mm) centerlines. The SMTtails are formed together in an hourglass shape, allowing a double sided... | |
| Horizontal SMT Micro Strip connectors offer an extremely low profile package that is well suited to pick and place methods. These connectors feature Omnetics' highly reliable gold plated Flex Pin... | |
| Single Row Horizontal Nano Strip connectors offer an extremely low profile package that is well suited for pick and place methods. They have a very tight pitch of .025” (64... | |
| Single Row Nano Strip connectors can be loaded with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits, they are designed on .025” | |
| The Dual Row .050” Micro Strip connectors are configured with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits.The straight solid tails are... | |
| The Dual Row .050” Offset Micro Strip connectors are configured with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched or rigid flex circuits. The... | |
| The Dual Row Micro Strip connectors H2 have contacts arranged on .050” (1.27 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050 (1.27 mm) centers,... | |
| The Dual Row Nano Strip connectors are configured with simple straight tails (Integral and Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits. These ruggedized nano connectors are... | |
| The Dual Row Offset Micro Strip connectors H2 have contacts arranged on .050” (1.27 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050 (1.27 mm)... | |
| The Single Row .050” Micro Strip connectors are configured with simple straight tails (Integral or Crimped). Suitable for vertical thru-hole mounting to fine pitched flex circuits.The straight solid tails are... | |
| The Single Row .050” Micro Strip connectors are configured with three different thru-hole options depending on your board's configuration. BB Short Thru Hole, H2 Short/Long Alt, CC Long Thru Hole. | |
| The Single Row Bi-Lobe® H2 nanos have contacts arranged on .025" (.64 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050" (1.27 mm) centers, allowing... | |
| The Single Row H2 Nano Strip connectors have contacts arranged on .025 (.64 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050” (1.27 mm) centers,... | |
| The Single Row VV Nano Strip connectors have contacts arranged on .025 (.64 mm) centerlines. The thru-hole tails are spread out into a mounting pattern on .050” (1.27 mm) centers,... | |
| The soldercup tails are commonly used for hand soldering applications and/or specific wire based devices that require a small robust connector during one of the final phases of production. Whatever... | |
| The soldercup tails are commonly used for hand soldering applications, and or specific wire based devices that require a small robust connector during one of the final phases of production. | |
| The soldercup tails are commonly used within hand soldering applications, and or specific wire based devices that require a small robust connector during one of the final phases of production. | |
| Vertical SMT Micro Strip connectors require a minimal amount of board space on flex circuits and rigid circuit boards. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact... | |
| Vertical SMT Nano Strip connectors require a minimal amount of board space on flex circuits and rigid circuit boards. These connectors feature Omnetics' highly reliable gold plated Flex Pin contact... | |
| NPD-18-AA-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and Horizontal Surface Mount Tails. | |
| NPD-18-AA-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts and Horizontal Surface Mount Tails. | |
| NPD-18-DD-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and Straight Thru-Hole Tails. | |
| NPD-18-DD-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts and Straight Thru-Hole Tails. | |
| NPD-18-VV-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and Vertical Surface Mount Tails. | |
| NPD-18-VV-GS 18 Position Dual Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts and Vertical Surface Mount Tails. | |
| NPS-09-AA-GS 9 Position Single Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Horizontal Surface Mount Tails. | |
| NPS-09-DD-GS 9 Position Single Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Straight Thru-Hole Tails. | |
| NPS-09-WD-18.0-C-GS 9 Position Single Row Male Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and 18" 34 AWG lead-wire. | |
| NSD-18-AA-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts Holes and Horizontal Surface Mount Tails. | |
| NSD-18-AA-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts Holes and Horizontal Surface Mount Tails. | |
| NSD-18-DD-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts Holes and Straight Thru-Hole Tails. | |
| NSD-18-DD-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts Holes and Straight Thru-Hole Tails. | |
| NSD-18-VV-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 4 Guide Posts and Vertical Surface Mount Tails. | |
| NSD-18-VV-GS 18 Position Dual Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 6 Guide Posts Holes and Vertical Surface Mount Tails. | |
| NSS-09-AA-GS 9 Position Single Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts and Horizontal Surface Mount Tails | |
| NSS-09-DD-GS 9 Position Single Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts Holes and Straight Thru-Hole Tails. | |
| NSS-09-WD-18.0-C-GS 9 Position Single Row Female Nano-Miniature (.025"/.64mm) Connector. Featuring 2 Guide Posts Holes and 18" 34 AWG lead-wire. |