Deltrol Controls/Division of Deltrol Corp. Tubular Solenoid MED 24x1.7

Description
The MED24x1.70 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified insulation system. Electrical Specifications Coil Voltages: 6, 12, 24, 115 VDC (Other DC voltages available upon request) Power: 12 Watts continuous, 33 Watts intermittent, 120 Watts pulse Coil Termination: 20 awg wire leads Coil Treatment: Tape wrapped Insulation Class: Class B Rating - 130ºC (266ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size: ø1.50 x 1.70” [ø31.8 x 43.2] Plunger Diameter: ø0.63" [ø15.9] Plunger Guide Material: Brass Mounting: ø1.25" [ø31.8] threaded bushing Weight: 15.1 oz [428 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet
Description
The MED24x1.70 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified insulation system. Electrical Specifications Coil Voltages: 6, 12, 24, 115 VDC (Other DC voltages available upon request) Power: 12 Watts continuous, 33 Watts intermittent, 120 Watts pulse Coil Termination: 20 awg wire leads Coil Treatment: Tape wrapped Insulation Class: Class B Rating - 130ºC (266ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size: ø1.50 x 1.70” [ø31.8 x 43.2] Plunger Diameter: ø0.63" [ø15.9] Plunger Guide Material: Brass Mounting: ø1.25" [ø31.8] threaded bushing Weight: 15.1 oz [428 gms] Life Expectancy: 250,000 cycles – dependent on application conditions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Solenoid - MED 24x1.7 - Deltrol Controls/Division of Deltrol Corp.
Milwaukee, WI, United States
Tubular Solenoid
MED 24x1.7
Tubular Solenoid MED 24x1.7
The MED24x1.70 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified insulation system. Electrical Specifications Coil Voltages: 6, 12, 24, 115 VDC (Other DC voltages available upon request) Power: 12 Watts continuous, 33 Watts intermittent, 120 Watts pulse Coil Termination: 20 awg wire leads Coil Treatment: Tape wrapped Insulation Class: Class B Rating - 130ºC (266ºF) standard Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute Mechanical Specifications Size: ø1.50 x 1.70” [ø31.8 x 43.2] Plunger Diameter: ø0.63" [ø15.9] Plunger Guide Material: Brass Mounting: ø1.25" [ø31.8] threaded bushing Weight: 15.1 oz [428 gms] Life Expectancy: 250,000 cycles – dependent on application conditions

The MED24x1.70 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified insulation system.

Electrical Specifications

Coil Voltages: 6, 12, 24, 115 VDC (Other DC voltages available upon request)
Power: 12 Watts continuous, 33 Watts intermittent, 120 Watts pulse
Coil Termination: 20 awg wire leads
Coil Treatment: Tape wrapped
Insulation Class: Class B Rating - 130ºC (266ºF) standard
Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute

Mechanical Specifications

Size: Ø1.50 x 1.70” [Ø31.8 x 43.2]
Plunger Diameter: Ø0.63" [Ø15.9]
Plunger Guide Material: Brass
Mounting: Ø1.25" [Ø31.8] threaded bushing
Weight: 15.1 oz [428 gms]
Life Expectancy: 250,000 cycles – dependent on application conditions

Supplier's Site Datasheet

Technical Specifications

  Deltrol Controls/Division of Deltrol Corp.
Product Category Linear Solenoids
Product Number MED 24x1.7
Product Name Tubular Solenoid
Maximum Stroke 20.32 mm (0.8000 inch)
Life Cycles 250000 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
Continuous Duty Rated for Continuous Duty
Power Rating 33 to 120 DC watts or AC VA
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Solenoid - 253-H - GEEPLUS Inc.
Specs
Maximum Stroke 12 mm (0.4724 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 3.9- 409 VDC
View Details
Linear Solenoids - 1719531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Stroke 7 mm (0.2756 inch)
DC Rated for DC Operation; 24 v dc
Construction Push/Pull
View Details
Solenoid  for Appliances -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
Linear Solenoids - 1441328 - RS Components, Ltd.
Deltrol Controls/Division of Deltrol Corp.
Specs
Maximum Stroke 12.7 mm (0.5000 inch)
DC Rated for DC Operation; 12 v dc
Starting Force 8.34 N (30 oz)
View Details