The MED16x1.125 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified insulation system.
Electrical Specifications
Coil Voltages: 6, 12, 24, 115 VDC (Other DC voltages available upon request)
Power: 8 Watts continuous, 19 Watts intermittent, 77 Watts pulse
Coil Termination: 24 awg wire leads
Coil Treatment: Tape wrapped
Insulation Class: Class A Rating - 105ºC (221ºF) standard
Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute
Mechanical Specifications
Size: Ø1.00 x 1.13" [Ø25.4 x 28.6]
Plunger Diameter: Ø0.44" [Ø11.1]
Plunger Guide Material: Plastic
Mounting: Ø0.88" [Ø22.2] threaded bushing
Weight: 4.4 oz [125 gms]
Life Expectancy: 250,000 cycles – dependent on application conditions
| Deltrol Controls/Division of Deltrol Corp. | |
|---|---|
| Product Category | Linear Solenoids |
| Product Number | MED 16x1.125 |
| Product Name | Tubular Solenoid |
| Maximum Stroke | 10.16 mm (0.4000 inch) |
| Life Cycles | 250000 cycles |
| DC | Rated for DC Operation; 6VDC; 12VDC; 24VDC; 115 |
| Continuous Duty | Rated for Continuous Duty |
| Power Rating | 19 DC watts or AC VA |