The MED24x2.40 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified insulation system.
Electrical Specifications
Coil Voltages: 6, 12, 24, 115 VDC (Other DC voltages available upon request)
Power: 14 Watts continuous, 40 Watts intermittent, 140 Watts pulse
Coil Termination: 20 awg wire leads
Coil Treatment: Tape wrapped
Insulation Class: Class B Rating - 130ºC (266ºF) standard
Dielectric Strength: 30 volts and under, 500 VRMS | Over 30 volts, 1000 VRMS plus 2X rated voltage for 1 minute
Mechanical Specifications
Size: Ø1.50 x 2.40” [Ø31.8 x 61]
Plunger Diameter: Ø0.63" [Ø15.9]
Plunger Guide Material: Brass
Mounting: Ø1.25" [Ø31.8] threaded bushing
Weight: 15.1 oz [428 gms]
Life Expectancy: 250,000 cycles – dependent on application conditions
| Deltrol Controls/Division of Deltrol Corp. | |
|---|---|
| Product Category | Linear Solenoids |
| Product Number | MED 24x2.4 |
| Product Name | Tubular Solenoid |
| Maximum Stroke | 25.4 mm (1 inch) |
| Life Cycles | 250000 cycles |
| DC | Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110 |
| Continuous Duty | Rated for Continuous Duty |
| Power Rating | 40 to 140 DC watts or AC VA |