Thermon, Inc Datasheets for Water Filters
Water filters remove fine particulate and contaminants from liquids for beverage, food processing, and industrial applications.
Water Filters: Learn more
Product Name | Notes |
---|---|
AVASAN™ (AVS) cartridges are manufactured with a proprietary melt blown manufacturing process using a specially formulated polypropylene polymer. This formulation provides a uniquely graded density filter cartridge designed for high... | |
Economical filtration with high strength thermally bonded depth cartridges. Fulflo® DuraBond™ cartridges are the most economical high strength filter cartridges available. Featuring an integral rigid thermally bonded construction, the DuraBond™ | |
Fulflo™ 1401 cartridges are designed to replace similar competitive cartridges in high pressure water injection & disposal, gas streams and fluid processing. The cartridges are available in cellulosic and polypropylene... | |
High purity filtration with low cost melt blown depth cartridges. Fulflo® EcoBond™ cartridges are the most economical high purity filter cartridges available. Featuring a graded density matrix of uniform polypropylene... | |
Hydrophilic Polyethersulfone (PES) membrane for aqueous liquid filtration applications. Clariflow® General Grade cartridges are designed for general-purpose use in the filtration of high-purity liquids and aqueous chemicals. The mirrored-anisotropic Polyethersulfone... | |
Hydrophilic Polyethersulfone (PES) membrane for cost-effective purification. Clariflow® WS cartridges are cost-effective alternatives to Clariflow® Electronics and General grade cartridges for the filtration of a variety of aqueous liquids. The... | |
Nuclear Products 3L Filters™ has exceeded the most demanding nuclear filtration requirements for over 40 years. We design and manufacture products for nuclear applications in PWR, BWR and PHWR nuclear... | |
Pleated cartridge construction improves filtration efficiency, dirt holding capacity and flow rates. Fulflo® Pleated 336 size filter cartridges provide highly efficient removal of solid contaminants from a variety of petrochemical,... | |
The BF Series Multi Bag Filter Housing provides economical bulk filtration for liquids such as paints, inks, coolants, water, solvents, glues, recycled oils and beverages. The BF is sized from... | |
The BSF Series Fabricated Basket Strainer removes gross particles from a liquid stream. Often used as a pre-filter placed before finishing filtration equipment, the BSF is ideal for removing large... |