Thermon, Inc Datasheets for Specialty Process Controllers
Specialty industrial process controllers are used in unlisted, specialized or proprietary applications.
Specialty Process Controllers: Learn more
| Product Name | Notes |
|---|---|
| Genesis Duo is Thermon’s industry leading IIoT enabled heat trace temperature controller and high temperature limiter. The Duo provides control and monitoring capabilities for one or two heat tracing circuits... | |
| Process heating, including electrical heat trace systems, has advanced significantly in recent years. Having the tools to monitor individual heat trace circuit performance to the point of predicting (and perhaps... | |
| The Caloritech™ 566 Base Load Step Control is made up of a mother board and 1 to 5 output boards, each with 4 outputs, for a maximum of 20 stages. | |
| The Caloritech™ Digital Indicating Temperature Control for Immersion Heaters combines the benefits of an electronic temperature controller with the reliability of Caloritech™'s proven immersion heaters in one simple package. This... | |
| The TraceNet TCM18 is an extension of Thermon's proven control and monitoring systems. The TCM18 offers design simplicity and versatility while offering the lowest total costs of ownership. Thermon's mission... | |
| The TraceNet TCM2 is a microprocessor based temperature control and monitoring module developed specifically for heat tracing applications. The unit provides control and monitoring capabilities via digital information display for... | |
| The well established Thermon TraceNet range has now been extended by the TraceNet ECM - Electronic Control Module. This highly accurate state of the art controller has a very wide... |