Thermon, Inc Datasheets for Thermostats

Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point.


Thermostats: Learn more

Product Name Notes
Caloritech™ carries many different series of Thermostats including Heavy-Duty Room Thermostats, Proportional Room Thermostats and Two Stage Thermostats. T991 Series The Caloritech™ Proportional Thermostat is a remote bulb control thermostat...
Mechanical Thermostats
Ruffneck™ Defender® heavy-duty explosion-proof thermostats are the smallest, lightest, and most durable thermostats in their class, providing dependable, trouble-free service. They are designed for hazardous location temperature control, such as...
Ruffneck™ Defender® XT-411 is engineered for use in the most demanding applications such as drilling rigs, utilidors and compression stations where high vibration, dirt, moisture, fluctuating power and high impact...
Ruffneck™ Defender® XTE-412 is engineered for use in the most demanding applications such as drilling rigs, utilidors, and industrial facilities where severe service conditions exist. The Ruffneck™ Defender® XTE-412 thermostat...
The 4X/7-350235JB, equipped with a double-pole switch, is designed for use as an adjustable control thermostat for freeze protection and temperature maintenance applications requiring pipe wall or tank wall sensing.
The B4X-15140 and B7-15140 are designed to provide ambient sensing control of electric heat tracing circuits for freeze protection of piping and vessels. These adjustable thermostats can be used to...
The Caloritech™ AR Industrial Thermostat is designed for industrial applications where close control of process temperatures is not a requirement. Please note that a protective well or sleeving is required...
The Caloritech™ Fenwal Snap-Disc Control Panel Thermostat is designed specifically to control low wattage SS or SD type Caloritech™ strip heaters, which are commonly used to heat control panels to...
The E4X-25325 and E7-25325 are designed for use as adjustable control thermostats for freeze protection and temperature maintenance applications requiring pipe wall or tank wall sensing. E4X-25325 An epoxy polyamide...
The E4X-35235 and E4X-1 are designed for use as adjustable control thermostats for freeze protection and temperature maintenance applications requiring pipe wall or tank wall sensing. E4X-35235 A nonmetallic NEMA...
The E4X/7-35235JB and E4X/7-200600JB are designed for use as adjustable control thermostats for freeze protection and temperature maintenance applications requiring pipewall or tankwall sensing. The design of the thermostats permits...
The Ruffneck™ ET9 Heavy-Duty Line Voltage Thermostat is designed for temperature control in a variety of standard heating or cooling applications.