Thermon, Inc Datasheets for Filter Elements
Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more
| Product Name | Notes |
|---|---|
| All-fluoropolymer cartridge for effective filtration of aggressive chemicals. Fluoroflow® pleated filter cartridges feature an all-fluoropolymer construction; this provides the highest chemical resistance when filtering acids, bases and solvents. Fluoroflow® cartridges... | |
| AVASAN™ (AVS) cartridges are manufactured with a proprietary melt blown manufacturing process using a specially formulated polypropylene polymer. This formulation provides a uniquely graded density filter cartridge designed for high... | |
| Economical filtration with high strength thermally bonded depth cartridges. Fulflo® DuraBond™ cartridges are the most economical high strength filter cartridges available. Featuring an integral rigid thermally bonded construction, the DuraBond™ | |
| Fulflo™ 1401 cartridges are designed to replace similar competitive cartridges in high pressure water injection & disposal, gas streams and fluid processing. The cartridges are available in cellulosic and polypropylene... | |
| High purity filtration with low cost melt blown depth cartridges. Fulflo® EcoBond™ cartridges are the most economical high purity filter cartridges available. Featuring a graded density matrix of uniform polypropylene... | |
| Hydrophilic Polyethersulfone (PES) membrane for aqueous liquid filtration applications. Clariflow® General Grade cartridges are designed for general-purpose use in the filtration of high-purity liquids and aqueous chemicals. The mirrored-anisotropic Polyethersulfone... | |
| Hydrophilic Polyethersulfone (PES) membrane for cost-effective purification. Clariflow® WS cartridges are cost-effective alternatives to Clariflow® Electronics and General grade cartridges for the filtration of a variety of aqueous liquids. The... | |
| Hydrophobic PTFE membrane for general purpose gas and solvent purification. Proflow™ II General grade cartridges provide an economic alternative for general applications where reliable gas and liquid flow rates are... | |
| Nuclear Products 3L Filters™ has exceeded the most demanding nuclear filtration requirements for over 40 years. We design and manufacture products for nuclear applications in PWR, BWR and PHWR nuclear... | |
| Pleated cartridge construction improves filtration efficiency, dirt holding capacity and flow rates. Fulflo® Pleated 336 size filter cartridges provide highly efficient removal of solid contaminants from a variety of petrochemical,... | |
| Polypropylene pleated depth media for critical process applications. The best of pleated and depth style technologies combine in the Claripor™ pleated depth filter cartridges. The unique layered construction provides absolute... | |
| The BF Series Multi Bag Filter Housing provides economical bulk filtration for liquids such as paints, inks, coolants, water, solvents, glues, recycled oils and beverages. The BF is sized from... | |
| The BSF Series Fabricated Basket Strainer removes gross particles from a liquid stream. Often used as a pre-filter placed before finishing filtration equipment, the BSF is ideal for removing large... | |
| The CP industrial coalescer filters are manufactured using a cellulose particulate capture media and a resin impregnated glass fiber coalescing core (no metal core). This unique combination of media provides... | |
| The Thermon EnviroDyne™ MDU is a safe, highly efficient, and easy to install methane abatement solution for use in the reduction of fugitive gas emissions. The reduction of methane emissions... |