Thermon, Inc Datasheets for Heat Tracing

Trace line heaters are flexible, insulated cables that are heated with electricity or re-circulated fluids. They are used to prevent liquids in pipes from freezing, or to reduce heat loss in piping. 
Heat Tracing: Learn more

Product Name Notes
A ThermTrac system provides a cost-effective alternative to conventional resistance heat tracing on long pipelines by eliminating the need for an extensive power distribution system. A pipeline up to 25...
SafeTrace BTS is a metallic tracer tube covered with a special high temperature polymer jacket. The SafeTrace BTS jacket provides a measure of personnel burn protection without sacrificing thermal performance...
SafeTrace DLS-IT is a metallic tracer tube covered with composite materials that lower thermal conductance to reduce heat transfer. SafeTrace provides a predictable heat output along a traced pipe to...
SafeTrace SLS-IT is a metallic tracer tube covered with composite materials that lowers thermal conductance to reduce heat transfer. SafeTrace provides a reduced yet predictable heat output along a traced...