Thermon, Inc Datasheets for Air Heaters
Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space heaters.
Air Heaters: Learn more
| Product Name | Notes |
|---|---|
| Caloritech™ Air Duct Heaters are designed for use in comfort heating applications such as makeup air heating, air preheating, air handling equipment, fan coils, terminal reheating, multizone reheating, heat pump... | |
| Designed and manufactured specifically for demanding requirements and harsh operating conditions such as those in the oil and gas well drilling industry, the Ruffneck™ CF1 ProVector® Explosion-Proof Convection Heater offers... | |
| Designed and manufactured specifically for demanding requirements and harsh operating conditions such as those in the oil and gas well drilling industry. The Ruffneck™ CX1 ProVector® Explosion-Proof Conv section Heater... | |
| In the world of explosion-proof electric unit heaters, the RuffneckTM name stands alone and has come to define the rugged, reliable performance the industry has depended on. For explosion-proof heating... | |
| The Caloritech™ BX Heavy-Duty Convection Heater is ideal for industrial applications where a rugged and dependable heat source is required, including factory offices, crane cabs, ticket booths, guard houses, repair... | |
| The Cata-Dyne™ BX Series infrared gas catalytic heater with 'G' Series catalytic pad is designed for use in non-hazardous heating applications such as infrared drying and curing ovens. It is... | |
| The Cata-Dyne™ Heating Package is the industry standard for space and spot heating applications where flammable gases, vapors or liquids may be present. Equipped with explosion-proof infrared heaters, this package... | |
| The FX6-SD is the next generation Ruffneck™ explosion-proof electric air heater, built for severe duty applications that can lead to accelerated wear of electrical components and damage to the heater... | |
| Unit Heater Ruffneck™ AV Series Advanced Vertical Throw Unit Heaters are designed for rugged industrial applications meeting the most demanding service and long life requirements. While perfect for steam, circulating... |