Thermon, Inc Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| NH nonhardening heat transfer compound is used where thermal expansion and contraction could break the bond of a hardened compound. Typically installed between plate-type heating coils or with systems that... | |
| SnapTrace is a preformed flexible heat transfer compound designed for rapid, consistent installation over steam trace tubing on straight piping. SnapTrace also includes TFK channel, providing mechanical and weather protection... | |
| T-3 heat transfer compound now has higher temperature ratings than ever before while still creating an efficient thermal bond between a steam or electric heater and process pipes or equipment. |