RAWELT S.A. de C.V. Sealing Fittings For Hazardous Locations EYS Series

Description
Class I, Div. 1 & 2, group A, B, C, D. Class II, Div. 1 & 2, group E, F, G. Class lll, Div. 1 & 2. APPLICATIONS: Restrict the passage of gases, vapors, liquids, dust and flames from one portion of the electrical installation to another at atmospheric pressure and normal ambient temperatures. NPT threaded for use with RIGID conduit. Vertical and Horizontal positions. MATERIAL: Diecast copper free aluminum FINISH: Electrostatic powder epoxy/polyester polymerized coating. OPTIONAL: Galvanized steel removable Nipple INSTRUCTIONS: Are to be installed within 18" of a device that produce sparks, arcs or high temperature. The thickness of the sealing compound shall not be less than the trade size of conduit and in no case less than 5/8". Manufactured in compliance with: UL 886, UL 1203.
Datasheet
Description
Class I, Div. 1 & 2, group A, B, C, D. Class II, Div. 1 & 2, group E, F, G. Class lll, Div. 1 & 2. APPLICATIONS: Restrict the passage of gases, vapors, liquids, dust and flames from one portion of the electrical installation to another at atmospheric pressure and normal ambient temperatures. NPT threaded for use with RIGID conduit. Vertical and Horizontal positions. MATERIAL: Diecast copper free aluminum FINISH: Electrostatic powder epoxy/polyester polymerized coating. OPTIONAL: Galvanized steel removable Nipple INSTRUCTIONS: Are to be installed within 18" of a device that produce sparks, arcs or high temperature. The thickness of the sealing compound shall not be less than the trade size of conduit and in no case less than 5/8". Manufactured in compliance with: UL 886, UL 1203.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealing Fittings For Hazardous Locations - EYS Series - RAWELT S.A. de C.V.
Torreon, Mexico
Sealing Fittings For Hazardous Locations
EYS Series
Sealing Fittings For Hazardous Locations EYS Series
Class I, Div. 1 & 2, group A, B, C, D. Class II, Div. 1 & 2, group E, F, G. Class lll, Div. 1 & 2. APPLICATIONS: Restrict the passage of gases, vapors, liquids, dust and flames from one portion of the electrical installation to another at atmospheric pressure and normal ambient temperatures. NPT threaded for use with RIGID conduit. Vertical and Horizontal positions. MATERIAL: Diecast copper free aluminum FINISH: Electrostatic powder epoxy/polyester polymerized coating. OPTIONAL: Galvanized steel removable Nipple INSTRUCTIONS: Are to be installed within 18" of a device that produce sparks, arcs or high temperature. The thickness of the sealing compound shall not be less than the trade size of conduit and in no case less than 5/8". Manufactured in compliance with: UL 886, UL 1203.
  • Class I, Div. 1 & 2, group A, B, C, D.
    Class II, Div. 1 & 2, group E, F, G.
    Class lll, Div. 1 & 2.
    APPLICATIONS:
  • Restrict the passage of gases, vapors, liquids, dust and flames from one portion of the electrical installation to another at atmospheric pressure and normal ambient temperatures.
  • NPT threaded for use with RIGID conduit.
  • Vertical and Horizontal positions.
    MATERIAL:
  • Diecast copper free aluminum
    FINISH:
  • Electrostatic powder epoxy/polyester polymerized coating.
    OPTIONAL:
  • Galvanized steel removable Nipple
    INSTRUCTIONS:
  • Are to be installed within 18" of a device that produce sparks, arcs or high temperature.
  • The thickness of the sealing compound shall not be less than the trade size of conduit and in no case less than 5/8".
  • Manufactured in compliance with:
    • UL 886, UL 1203.
Supplier's Site Datasheet

Technical Specifications

  RAWELT S.A. de C.V.
Product Category Conduit Fittings
Product Number EYS Series
Product Name Sealing Fittings For Hazardous Locations
Size 0.5000 to 2 inch (12.7 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details