RAWELT S.A. de C.V. Copper Free Aluminum Sealing Fittings For Hazardous Locations EYSPC-PC Series

Description
Class I, Div. 1 & 2, groups A, B, C, D. Class II, Div. 1 & 2, groups E, F, G. Class lll, Div. 1 & 2. APPLICATIONS: For use in corrosive atmospheres. PVC coating: 40 mils minimum PURPLE Urethane: 2 mils minimum Pressure sealing sleeves on conduit openings. Restrict the passage of gases, vapors, liquids, dust and flames from one portion of the electrical installation to another at atmospheric pressure and normal ambient temperatures. NPT thread for use with RIGID conduit. Vertical and Horizontal positions. MATERIAL: Diecast copper free aluminum OPTIONAL: Galvanized removable Nipple with Urethane coating. INSTRUCTIONS: Are to be installed within 18" of a device that produce sparks, arcs or high temperature. The thickness of the sealing compound shall not be less than the trade size of conduit and in no case less than 5/8". Manufactured in compliance with: UL 886, UL 1203. CAN/CSA-C22.2 No.30
Datasheet
Description
Class I, Div. 1 & 2, groups A, B, C, D. Class II, Div. 1 & 2, groups E, F, G. Class lll, Div. 1 & 2. APPLICATIONS: For use in corrosive atmospheres. PVC coating: 40 mils minimum PURPLE Urethane: 2 mils minimum Pressure sealing sleeves on conduit openings. Restrict the passage of gases, vapors, liquids, dust and flames from one portion of the electrical installation to another at atmospheric pressure and normal ambient temperatures. NPT thread for use with RIGID conduit. Vertical and Horizontal positions. MATERIAL: Diecast copper free aluminum OPTIONAL: Galvanized removable Nipple with Urethane coating. INSTRUCTIONS: Are to be installed within 18" of a device that produce sparks, arcs or high temperature. The thickness of the sealing compound shall not be less than the trade size of conduit and in no case less than 5/8". Manufactured in compliance with: UL 886, UL 1203. CAN/CSA-C22.2 No.30
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Copper Free Aluminum Sealing Fittings For Hazardous Locations - EYSPC-PC Series - RAWELT S.A. de C.V.
Torreon, Mexico
Copper Free Aluminum Sealing Fittings For Hazardous Locations
EYSPC-PC Series
Copper Free Aluminum Sealing Fittings For Hazardous Locations EYSPC-PC Series
Class I, Div. 1 & 2, groups A, B, C, D. Class II, Div. 1 & 2, groups E, F, G. Class lll, Div. 1 & 2. APPLICATIONS: For use in corrosive atmospheres. PVC coating: 40 mils minimum PURPLE Urethane: 2 mils minimum Pressure sealing sleeves on conduit openings. Restrict the passage of gases, vapors, liquids, dust and flames from one portion of the electrical installation to another at atmospheric pressure and normal ambient temperatures. NPT thread for use with RIGID conduit. Vertical and Horizontal positions. MATERIAL: Diecast copper free aluminum OPTIONAL: Galvanized removable Nipple with Urethane coating. INSTRUCTIONS: Are to be installed within 18" of a device that produce sparks, arcs or high temperature. The thickness of the sealing compound shall not be less than the trade size of conduit and in no case less than 5/8". Manufactured in compliance with: UL 886, UL 1203. CAN/CSA-C22.2 No.30
  • Class I, Div. 1 & 2, groups A, B, C, D.
    Class II, Div. 1 & 2, groups E, F, G.
    Class lll, Div. 1 & 2.
    APPLICATIONS:
  • For use in corrosive atmospheres.
  • PVC coating: 40 mils minimum
  • PURPLE Urethane: 2 mils minimum
  • Pressure sealing sleeves on conduit openings.
  • Restrict the passage of gases, vapors, liquids, dust and flames from one portion of the electrical installation to another at atmospheric pressure and normal ambient temperatures.
  • NPT thread for use with RIGID conduit.
  • Vertical and Horizontal positions.
    MATERIAL:
  • Diecast copper free aluminum
    OPTIONAL:
  • Galvanized removable Nipple with Urethane coating.
    INSTRUCTIONS:
  • Are to be installed within 18" of a device that produce sparks, arcs or high temperature.
  • The thickness of the sealing compound shall not be less than the trade size of conduit and in no case less than 5/8".
  • Manufactured in compliance with:
    • UL 886, UL 1203.
    • CAN/CSA-C22.2 No.30
Supplier's Site Datasheet

Technical Specifications

  RAWELT S.A. de C.V.
Product Category Conduit Fittings
Product Number EYSPC-PC Series
Product Name Copper Free Aluminum Sealing Fittings For Hazardous Locations
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details