Emerson Automation Solutions – Rosemount Intelligent Four-Wire Analyzer Model 1056

Description
The Model 1056 dual-input analyzer offers single or dual sensor input with an unrestricted choice of dual measurements thus reducing the cost per loop and saving panel space. The unit has a choice of HART and Profibus DP digital communications. It features a large back-lit display that has easy-to-read process measurements. It is easy to install – modular boards; removable connectors easy to wire power, sensors, and outputs. Intuitive menu screens feature advanced diagnostics and user-friendly help screens. MULTI-PARAMETER INSTRUMENT - single or dual input. Choose from any combination of pH/ORP/ISL, Resistivity/Conducti vity, % Concentration, Chlorine (Total, Free, Monochloramine, pH independent Free Chlorine), Oxygen, Ozone, Temperature, Turbidity, Flow, and 4-20mA Current Input. HART and PROFIBUS DP – digital communications LARGE DISPLAY – large easy-to-read process measurements. EASY TO INSTALL – modular boards; removable connectors easy to wire power, sensors, and outputs. INTUITIVE MENU SCREENS with advanced diagnostics and help screens. SEVEN LANGUAGES are included with every analyzer: Chinese, English, French, German, Italian, Spanish, and Portuguese.
Datasheet
Description
The Model 1056 dual-input analyzer offers single or dual sensor input with an unrestricted choice of dual measurements thus reducing the cost per loop and saving panel space. The unit has a choice of HART and Profibus DP digital communications. It features a large back-lit display that has easy-to-read process measurements. It is easy to install – modular boards; removable connectors easy to wire power, sensors, and outputs. Intuitive menu screens feature advanced diagnostics and user-friendly help screens. MULTI-PARAMETER INSTRUMENT - single or dual input. Choose from any combination of pH/ORP/ISL, Resistivity/Conducti vity, % Concentration, Chlorine (Total, Free, Monochloramine, pH independent Free Chlorine), Oxygen, Ozone, Temperature, Turbidity, Flow, and 4-20mA Current Input. HART and PROFIBUS DP – digital communications LARGE DISPLAY – large easy-to-read process measurements. EASY TO INSTALL – modular boards; removable connectors easy to wire power, sensors, and outputs. INTUITIVE MENU SCREENS with advanced diagnostics and help screens. SEVEN LANGUAGES are included with every analyzer: Chinese, English, French, German, Italian, Spanish, and Portuguese.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Four-Wire Analyzer - Model 1056 - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
Intelligent Four-Wire Analyzer
Model 1056
Intelligent Four-Wire Analyzer Model 1056
The Model 1056 dual-input analyzer offers single or dual sensor input with an unrestricted choice of dual measurements thus reducing the cost per loop and saving panel space. The unit has a choice of HART and Profibus DP digital communications. It features a large back-lit display that has easy-to-read process measurements. It is easy to install – modular boards; removable connectors easy to wire power, sensors, and outputs. Intuitive menu screens feature advanced diagnostics and user-friendly help screens. MULTI-PARAMETER INSTRUMENT - single or dual input. Choose from any combination of pH/ORP/ISL, Resistivity/Conducti vity, % Concentration, Chlorine (Total, Free, Monochloramine, pH independent Free Chlorine), Oxygen, Ozone, Temperature, Turbidity, Flow, and 4-20mA Current Input. HART and PROFIBUS DP – digital communications LARGE DISPLAY – large easy-to-read process measurements. EASY TO INSTALL – modular boards; removable connectors easy to wire power, sensors, and outputs. INTUITIVE MENU SCREENS with advanced diagnostics and help screens. SEVEN LANGUAGES are included with every analyzer: Chinese, English, French, German, Italian, Spanish, and Portuguese.

The Model 1056 dual-input analyzer offers single or dual sensor input with an unrestricted choice of dual measurements thus reducing the cost per loop and saving panel space. The unit has a choice of HART and Profibus DP digital communications. It features a large back-lit display that has easy-to-read process measurements. It is easy to install – modular boards; removable connectors easy to wire power, sensors, and outputs. Intuitive menu screens feature advanced diagnostics and user-friendly help screens.

  • MULTI-PARAMETER INSTRUMENT - single or dual input. Choose from any combination of pH/ORP/ISL, Resistivity/Conductivity, % Concentration, Chlorine (Total, Free, Monochloramine, pH independent Free Chlorine), Oxygen, Ozone, Temperature, Turbidity, Flow, and 4-20mA Current Input.
  • HART and PROFIBUS DP – digital communications
  • LARGE DISPLAY – large easy-to-read process measurements.
  • EASY TO INSTALL – modular boards; removable connectors easy to wire power, sensors, and outputs.
  • INTUITIVE MENU SCREENS with advanced diagnostics and help screens.
  • SEVEN LANGUAGES are included with every analyzer: Chinese, English, French, German, Italian, Spanish, and Portuguese.
Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Conductivity and Resistivity Meters
Product Number Model 1056
Product Name Intelligent Four-Wire Analyzer
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Panel
Communication Network/Bus Compatibility PROFIBUS
Features and Functionality Automatic Temperature Compensation; Self-test / Diagnostics
Conductivity Range 0.0 to 600000 µS/cm
Unlock Full Specs
to access all available technical data