Emerson Automation Solutions – Rosemount Two-Wire Transmitter: pH/ORP, Conductivity, Oxygen, Ozone or Chlorine Model 5081

Description
The Model 5081 family of transmitters can be used to measure pH, ORP, conductivity (using either contacting or toroidal sensors), resistivity, oxygen (ppm and ppb level), free chlorine, total chlorine, and ozone in a variety of process liquids. Choice of communication protocol: HART® or FOUNDATION® fieldbus. The transmitter features a simple menu structure and is housed in a Nema 4x enclosure. It is an intrinsically safe design, allowing it to be used in hazardous areas. CHOICE OF MEASUREMENT: pH, ORP, Contacting or Toroidal Conductivity, Dissolved Oxygen (ppm & ppb), Free Chlorine, Total Chlorine, Ozone CHOICE OF COMMUNICATION PROTOCOL: HART® or FOUNDATION® fieldbus LARGE, EASY-TO-READ two-line display shows the process measurement and temperature SIMPLE MENU STRUCTURE ROBUST NEMA 4X ENCLOSURE INTRINSICALLY SAFE DESIGN allows the transmitter to be used in hazardous environments (with appropriate safety barriers) NON-VOLATILE MEMORY retains program settings and calibration data during power failures
Description
The Model 5081 family of transmitters can be used to measure pH, ORP, conductivity (using either contacting or toroidal sensors), resistivity, oxygen (ppm and ppb level), free chlorine, total chlorine, and ozone in a variety of process liquids. Choice of communication protocol: HART® or FOUNDATION® fieldbus. The transmitter features a simple menu structure and is housed in a Nema 4x enclosure. It is an intrinsically safe design, allowing it to be used in hazardous areas. CHOICE OF MEASUREMENT: pH, ORP, Contacting or Toroidal Conductivity, Dissolved Oxygen (ppm & ppb), Free Chlorine, Total Chlorine, Ozone CHOICE OF COMMUNICATION PROTOCOL: HART® or FOUNDATION® fieldbus LARGE, EASY-TO-READ two-line display shows the process measurement and temperature SIMPLE MENU STRUCTURE ROBUST NEMA 4X ENCLOSURE INTRINSICALLY SAFE DESIGN allows the transmitter to be used in hazardous environments (with appropriate safety barriers) NON-VOLATILE MEMORY retains program settings and calibration data during power failures
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 5081 Two-Wire Transmitter from Emerson Electric is designed for measuring pH, ORP, conductivity (both contacting and toroidal), dissolved oxygen, free and total chlorine, and ozone in various process liquids. It supports two communication protocols: HART and FOUNDATION Fieldbus, allowing for integration into existing systems and remote monitoring capabilities.

The transmitter features a large two-line display that shows the primary measurement and temperature, with easy readability. Its robust Type 4X enclosure ensures protection against harsh environments, while the intrinsically safe design permits use in hazardous locations when paired with appropriate safety barriers. The device includes non-volatile memory to retain settings and calibration data during power outages.

Additional functionalities include automatic temperature compensation for pH measurements, continuous diagnostics for sensor performance, and a simple menu structure for user-friendly operation. The Model 5081 is compatible with most Rosemount Analytical sensors, making it a versatile choice for various applications in process control and monitoring.

Datasheet Summary
Powered by GS/AI

The Model 5081 Two-Wire Transmitter from Emerson Electric is designed for measuring pH, ORP, conductivity (both contacting and toroidal), dissolved oxygen, free and total chlorine, and ozone in various process liquids. It supports two communication protocols: HART and FOUNDATION Fieldbus, allowing for integration into existing systems and remote monitoring capabilities.

The transmitter features a large two-line display that shows the primary measurement and temperature, with easy readability. Its robust Type 4X enclosure ensures protection against harsh environments, while the intrinsically safe design permits use in hazardous locations when paired with appropriate safety barriers. The device includes non-volatile memory to retain settings and calibration data during power outages.

Additional functionalities include automatic temperature compensation for pH measurements, continuous diagnostics for sensor performance, and a simple menu structure for user-friendly operation. The Model 5081 is compatible with most Rosemount Analytical sensors, making it a versatile choice for various applications in process control and monitoring.

Suppliers

Company
Product
Description
Supplier Links
Two-Wire Transmitter: pH/ORP, Conductivity, Oxygen, Ozone or Chlorine - Model 5081 - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
Two-Wire Transmitter: pH/ORP, Conductivity, Oxygen, Ozone or Chlorine
Model 5081
Two-Wire Transmitter: pH/ORP, Conductivity, Oxygen, Ozone or Chlorine Model 5081
The Model 5081 family of transmitters can be used to measure pH, ORP, conductivity (using either contacting or toroidal sensors), resistivity, oxygen (ppm and ppb level), free chlorine, total chlorine, and ozone in a variety of process liquids. Choice of communication protocol: HART® or FOUNDATION® fieldbus. The transmitter features a simple menu structure and is housed in a Nema 4x enclosure. It is an intrinsically safe design, allowing it to be used in hazardous areas. CHOICE OF MEASUREMENT: pH, ORP, Contacting or Toroidal Conductivity, Dissolved Oxygen (ppm & ppb), Free Chlorine, Total Chlorine, Ozone CHOICE OF COMMUNICATION PROTOCOL: HART® or FOUNDATION® fieldbus LARGE, EASY-TO-READ two-line display shows the process measurement and temperature SIMPLE MENU STRUCTURE ROBUST NEMA 4X ENCLOSURE INTRINSICALLY SAFE DESIGN allows the transmitter to be used in hazardous environments (with appropriate safety barriers) NON-VOLATILE MEMORY retains program settings and calibration data during power failures

The Model 5081 family of transmitters can be used to measure pH, ORP, conductivity (using either contacting or toroidal sensors), resistivity, oxygen (ppm and ppb level), free chlorine, total chlorine, and ozone in a variety of process liquids. Choice of communication protocol: HART® or FOUNDATION® fieldbus. The transmitter features a simple menu structure and is housed in a Nema 4x enclosure. It is an intrinsically safe design, allowing it to be used in hazardous areas.

  • CHOICE OF MEASUREMENT: pH, ORP, Contacting or Toroidal Conductivity, Dissolved Oxygen (ppm & ppb), Free Chlorine, Total Chlorine, Ozone
  • CHOICE OF COMMUNICATION PROTOCOL: HART® or FOUNDATION® fieldbus
  • LARGE, EASY-TO-READ two-line display shows the process measurement and temperature
  • SIMPLE MENU STRUCTURE
  • ROBUST NEMA 4X ENCLOSURE
  • INTRINSICALLY SAFE DESIGN allows the transmitter to be used in hazardous environments (with appropriate safety barriers)
  • NON-VOLATILE MEMORY retains program settings and calibration data during power failures
Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category Conductivity and Resistivity Meters
Product Number Model 5081
Product Name Two-Wire Transmitter: pH/ORP, Conductivity, Oxygen, Ozone or Chlorine
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Panel
Communication Network/Bus Compatibility Foundation Fieldbus; PROFIBUS
Features and Functionality Automatic Temperature Compensation
Conductivity Range 10 to 20000 µS/cm
Unlock Full Specs
to access all available technical data

Similar Products

pH Meter - PCE-PH 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
Measurement - conductivity-resistivity - 159002160 - Georg Fischer Piping Systems Ltd
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids; Measures Resistivity
Conductivity Range 0.0550 to 100 µS/cm
Electrical Output Digital (S3L)
View Details
Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details
Water Quality Meter for Pool/Spa - POOLPRO™ PS6FCE - Myron L Company
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details