The 3025034-10 is a USB 2.0 A male to Micro USB 2.0 B male cable with a black PVC molded body and a 10 ft (3050 ± 50 mm) length, constructed with UL2725 28AWG×1PR + 24AWG×2C conductors and an outer jacket of 4.2 ± 0.2 mm OD. Connectors feature nickel-plated shells and PBT insulators: white for the Type A, black for the Micro B. Electrical tests include 100% open/short/miswire verification, minimum 10 MΩ insulation resistance at DC 300 V, and maximum 5 Ω conductor resistance. The cable meets UL2725 standards and is marked with WCI Division branding.
3025034-10 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Micro B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Micro B Type Male
Color: Black
Length: 10ft
WCI Division
USB 2.0 Cable A Male to Micro B Male 10.00' (3.05m) Shielded
USB CORD, 2.0 PLUG A-MICRO B, 3.05M, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
| Qualtek Electronics Corp. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3025034-10 | Q969-ND | 3025034-10 | 37AC2321 |
| Product Name | USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/24AWG, 10FT Length | USB Cables | CABLE ASSEMBLIES | Usb Cord, 2.0 Plug A-Micro B, 3.05M, Blk; Connector A Qualtek Electronics |
| Application | Computer |