3021069-01M is a USB 2.0 A female to Micro USB 2.0 B male cable, 1 meter in length, with a black PVC molded jacket and 28AWG conductors. The cable meets UL2725 standards, features nickel-plated connector shells, and has an overall outer diameter of 4.0 ± 0.2 mm. Electrical tests confirm 100% open/short and miss-wire verification, with insulation resistance of at least 10 MΩ at DC 300 V and conductor resistance of no more than 2 Ω.
3021069-01M USB 2.0 Cable
USB 2.0 A Female to USB 2.0 Micro B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 28AWGx2C
Connector A: USB 2.0 A Female
Connector B: USB 2.0 Micro B Male
Color: Black
Length: 1 Meter
WCI Division
USB 2.0 Cable A Female to Micro B Male 3.28' (1.00m) Shielded
USB CORD, 2.0 A RCPT-MICRO B PLUG, 3.3FT; Connector A:USB Type A Receptacle; Connector B:Micro USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3021069-01M | Q1117-ND | 56AC9468 |
| Product Name | USB 2.0 A Female to USB 2.0 Micro B Male, Black color, 28/28AWG, 1M Length | USB Cables | Usb Cord, 2.0 A Rcpt-Micro B Plug, 3.3Ft; Connector A Qualtek Electronics |
| Application | Computer |