Qualtek Electronics Corp. USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, White color, 30/31/26/34/34AWG, 1M Length 3027006-01M

Description
3027006-01M USB 3.1 Cable USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male Features: USB 3.1 Gen 2 and backwards compatible for USB 3.0 and 2.0 Supports Super Speed +, 10Gbps. 20x faster than USB 2.0 Up to 100W Power Transfer Specifications: Cable: UL2725 (30AWGx1PR)*4 + 31AWGx2K + 26AWGx2C + 34AWGx1C + (34AWGx1C)*3 Connector A: USB 3.1 Gen 2 C Type Male Connector B: USB 3.1 Gen 2 C Type Male Color: White Length: 1 Meter
Request a Quote Datasheet
Description
3027006-01M USB 3.1 Cable USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male Features: USB 3.1 Gen 2 and backwards compatible for USB 3.0 and 2.0 Supports Super Speed +, 10Gbps. 20x faster than USB 2.0 Up to 100W Power Transfer Specifications: Cable: UL2725 (30AWGx1PR)*4 + 31AWGx2K + 26AWGx2C + 34AWGx1C + (34AWGx1C)*3 Connector A: USB 3.1 Gen 2 C Type Male Connector B: USB 3.1 Gen 2 C Type Male Color: White Length: 1 Meter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, White color, 30/31/26/34/34AWG, 1M Length - 3027006-01M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, White color, 30/31/26/34/34AWG, 1M Length
3027006-01M
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, White color, 30/31/26/34/34AWG, 1M Length 3027006-01M
3027006-01M USB 3.1 Cable USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male Features: USB 3.1 Gen 2 and backwards compatible for USB 3.0 and 2.0 Supports Super Speed +, 10Gbps. 20x faster than USB 2.0 Up to 100W Power Transfer Specifications: Cable: UL2725 (30AWGx1PR)*4 + 31AWGx2K + 26AWGx2C + 34AWGx1C + (34AWGx1C)*3 Connector A: USB 3.1 Gen 2 C Type Male Connector B: USB 3.1 Gen 2 C Type Male Color: White Length: 1 Meter

3027006-01M USB 3.1 Cable
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male
Features:
USB 3.1 Gen 2 and backwards compatible for USB 3.0 and 2.0
Supports Super Speed +, 10Gbps. 20x faster than USB 2.0
Up to 100W Power Transfer
Specifications:
Cable: UL2725 (30AWGx1PR)*4 + 31AWGx2K + 26AWGx2C + 34AWGx1C + (34AWGx1C)*3
Connector A: USB 3.1 Gen 2 C Type Male
Connector B: USB 3.1 Gen 2 C Type Male
Color: White
Length: 1 Meter

Supplier's Site Datasheet
USB Cables - Q1248-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1248-ND
USB Cables Q1248-ND
USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male 3.28' (1.00m) Shielded

USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed+ (USB 3.1)) Cable C Male to C Male 3.28' (1.00m) Shielded

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3027006-01M Q1248-ND
Product Name USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, White color, 30/31/26/34/34AWG, 1M Length USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q1127-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type Cable
View Details
2 suppliers
USB Cables - Q1241-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
USB Cables - Q1243-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers
Power Cord, Fan Rcpt-Free End, 12; Connector To Connector Qualtek Electronics - 95F7340 - Newark, An Avnet Company
Specs
Application Power Cable
Cable Length 1 ft (3.05 dm)
Connector Type Fan Receptacle to Free End
View Details
2 suppliers