3021021-16 is a USB 2.0 A male to USB Mini B male cable with a black PVC molded body and 16-foot length, featuring UL2725 cable with 26AWGx1P+24AWGx2C conductors and a 4.5±0.2mm outer jacket. Connectors include a gold-plated shell for both USB A and Mini B types, with insulation resistance of at least 10MΩ at DC400V and conductor resistance of no more than 3Ω. The cable is 16ft (4880±100mm) long and meets the stated electrical test requirements.
3021021-16 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 26AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male
Color: Black
Length: 16ft
WCI Division
USB 2.0 Cable A Male to Mini B Male 16.00' (4.88m) Shielded
CBL USB2.0 A PL-MIN B PL 16'
USB CABLE, 2.0 TYPE A-MINI B PLUG, 16FT; Connector to Connector:Type A Plug to Mini Type B Plug; Cable Length - Metric:4.9m; Cable Length - Imperial:16ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
| Qualtek Electronics Corp. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3021021-16 | Q371-ND | 3021021-16 | 02P4488 |
| Product Name | USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 26/24AWG, 16FT Length | USB Cables | Cable Assemblies - USB Cables | Usb Cable, 2.0 Type A-Mini B Plug, 16Ft; Connector To Connector Qualtek Electronics |
| Application | Computer | |||
| Product Type | USB | Serial; USB | USB | USB |
| Cable Length | 16 ft (48.77 dm) | 16 ft (48.77 dm) | 16 ft (48.77 dm) | 16.08 ft (49 dm) |