KTR Corporation Datasheets for Fluid Couplings
Fluid couplings are torque-transmitting couplings that use hydraulic oil or water to transmit power. They differ from torque converters in that the input torque is equal to the output torque (no multiplication of torque).
Fluid Couplings: Learn more
| Product Name | Notes |
|---|---|
| The ALFA K-CA-S-AR is a fluid coupling with a large delay chamber and an additional chamber in connection with a POLY-NORM AR. The POLY-NORM AR and the mounted outer shell... | |
| The ALFA K-MS-ADR is a fluid coupling combined with a POLY-NORM ADR, whereby the weight of the fluid coupling is borne by the engine shaft. The coupling flange mounted to... | |
| The ALFA K-MS-AR is a fluid coupling combined with a POLY-NORM AR, whereby the weight of the fluid coupling is borne by the engine shaft. The coupling flange mounted to... | |
| The ALFA K-S-001 is a fluid coupling combined with a standard ROTEX. The hollow shaft with paddle wheel is the drive. The output is conducted via the outer shell with... | |
| The ALFA K-S-ADR is a fluid coupling combined with a POLY-NORM ADR. The hollow shaft with paddle wheel is the drive. The output is conducted via the outer shell with... | |
| The ALFA K-S-AR is a fluid coupling combined with a POLY-NORM AR. The hollow shaft with paddle wheel is the drive. The output is conducted via the outer shell mounted... | |
| The ALFA K-S-RM-001 is a fluid coupling combined with a standard ROTEX. The standard ROTEX and the mounted outer shell is the drive. The output is conducted via the inside... | |
| The ALFA K-S-RM-ADR is a fluid coupling combined with a POLY-NORM ADR. The POLY-NORM ADR and the mounted outer shell is the drive. The output is conducted via the inside... | |
| The ALFA K-S-RM-AR is a fluid coupling combined with a POLY-NORM AR. The POLY-NORM AR and the mounted outer shell is the drive. The output is conducted via the inside... | |
| The ALFA KLM-S-NENE is a fluid coupling combined with a RADEX-N. The laminae coupling on the hollow shaft side of the fluid coupling makes sure for the drive. The output... | |
| The ALFA KLM-S-RM-NENE is a fluid coupling combined with a RADEX-N. The laminae coupling combined with the outer shell of the fluid coupling is the drive. The output is conducted... | |
| The BETA J is a fluid coupling combined with a pulley. The screwing of the pulley is on the outside. The hollow shaft with paddle wheel is the drive. The... |