The ALFA KLM-S-RM-NENE is a fluid coupling combined with a RADEX-N. The laminae coupling combined with the outer shell of the fluid coupling is the drive. The output is conducted via the hollow shaft with mounted RADEX-N. The fluid coupling can be designed without or with a small or large delay chamber in order to guarantee a smooth start-up.
Product features
Drive via RADEX-N® (outer wheel drive)
Smooth start-up of machines (e. g. conveyors)
Avoids over exertion of engines during the acceleration of large masses
Reduced power consumption with eased and shortened engine start-up
Protection of machines (input and output) in case of overload and blockades
Maintenance-free torque transmission
Vibration-reducing features due to oil as operating medium
Easy torque regulation via oil filling level
All-steel steel laminae coupling
Use with high and low temperatures possible
Integrated safety catch in case of lamina break
High torsion spring stiffness
Backlash-free and maintenance-free
Half of the weight of the fluid coupling is borne by the input shaft, the other half is borne by the output shaft
The ALFA KLM-S-RM-NENE is a fluid coupling combined with a RADEX-N. The laminae coupling combined with the outer shell of the fluid coupling is the drive. The output is conducted via the hollow shaft with mounted RADEX-N. The fluid coupling can be designed without or with a small or large delay chamber in order to guarantee a smooth start-up.
Product features
- Drive via RADEX-N® (outer wheel drive)
- Smooth start-up of machines (e. g. conveyors)
- Avoids over exertion of engines during the acceleration of large masses
- Reduced power consumption with eased and shortened engine start-up
- Protection of machines (input and output) in case of overload and blockades
- Maintenance-free torque transmission
- Vibration-reducing features due to oil as operating medium
- Easy torque regulation via oil filling level
- All-steel steel laminae coupling
- Use with high and low temperatures possible
- Integrated safety catch in case of lamina break
- High torsion spring stiffness
- Backlash-free and maintenance-free
- Half of the weight of the fluid coupling is borne by the input shaft, the other half is borne by the output shaft