KTR Corporation Datasheets for Torque Sensors
Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications.
Torque Sensors: Learn more
| Product Name | Notes |
|---|---|
| Product features Measuring ranges: 20,.000 Nm, 50,000 Nm Patented measuring principle Contactless measurement Signal band width > 15kHz Reliable measured values in the machine monitoring, process control and test bench... | |
| The recently developed DATAFLEX® 16 is available for measuring torque ranges of 10 Nm, 30 Nm and 50 Nm. The torque is measured using the well-approved technology of wire... | |
| The recently developed DATAFLEX® 32 is available for measuring torque ranges of 100 Nm, 300 Nm and 500 Nm. The torque is measured using the well-approved technology of wire... | |
| The recently developed DATAFLEX® 42 extends the existing range of contactless torque measuring shafts and is available for measuring torque range of 1000 Nm. The torque is measured using... |