KTR Corporation Datasheets for Torque Limiters and Slip Clutches
Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque.
Torque Limiters and Slip Clutches: Learn more
| Product Name | Notes |
|---|---|
| For exact dimensioning torque limiters latest simulation and calculation programmes are available. Therefore let us know many data of your drive. The more precise these data are, the more precise... | |
| SYNTEX® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). | |
| The core of the overload system is formed by the idle rotation elements. In case of overload they uncouple the driving and driven side while protecting the drive train from... | |
| The RUFLEX® modular system is able to provide a solution for every drive. The combination with the well-approved KTR couplings and the integration of customer-specific drive components (e. g. | |
| The solid safety system KTR-SI is available in different types (standard and compact) and operating principles (ratchet, synchronous, fail-safe, disengaging), providing for overload protection up to 3,100 Nm. Product features... |