HydraCheck Inc. Datasheets for Hydraulic Fittings
Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems.
Hydraulic Fittings: Learn more
| Product Name | Notes |
|---|---|
| HydraCheck was established in 1990 when we realized there was insufficient maintenance and testing equipment for hydraulic systems. HydraCheck’s benchmark is to be the most reliable source for all maintenance... | |
| Working Pressure: Up to 10,000 PSI (690 bar) (depending on tube and fitting size) 4:1 safety factor Fittings may differ from picture | |
| For use with the Pressure/Leak, Hand-operated Pump HydraCheck pressure/leak test connectors are designed exclusively for pressure/leak testing components with JIC male connectors. Simply remove the swivel connector and screw in... | |
| For use with the Pressure/Leak, Hand-operated Pump These HydraCheck pressure/leak test connectors are designed exclusively for pressure/leak testing components with NPT connectors – you are ready to test! Comes with... | |
| For use with the Pressure/Leak, Hand-operated Pump These HydraCheck pressure/leak test connectors are designed exclusively for pressure/leak testing components with SAE male connectors – you are ready to test! Comes... | |
| BSPP male x BSPP male gauge port adapter. Specifications: Sizes: #4 (1/4″) to #16 (1″) Gauge Port: G1/8 Pressure: 5,000 PSI (345 bar) 4:1 safety factor Note: Fittings may differ... | |
| CEJN Series 365 is a Flat-Face quick-connect coupling according to and exceeding the ISO 16028 Standard for low- and medium-pressure hydraulic applications. The Flat-Face design minimizes spillage during connection and... | |
| Code 61 spacer block with gauge port 4-bolt flange. Specifications: Sizes: #8 (1/2″) to #32 (2″) Gauge Port: 1/4″ NPT Pressure: 3000 PSI (207 bar) Conformance: SAE Code 61 | |
| Code 62 spacer block with gauge port 4-bolt flange. Specifications: Sizes: #8 (1/2″) to #32 (2″) Gauge Port: 1/4″ NPT Pressure: 6000 PSI (414 bar) Conformance: SAE Code 62 | |
| DKO male x female swivel (DKO 24° sealing cone with O-Ring) gauge port adapter with an M16x2 (Minimess) test point. Gauge port adapters offer a simple and easy method of... | |
| It can be installed at any point of the hydraulic system were pressures needs to be monitored. The system is designed and manufactures according to ISO 15171-2 and is fully... | |
| JIC male x JIC male gauge port adapter. Specifications: Size: #6 (3/8″) to #12 (3/4″) Gauge Ports: SAE or NPT Pressure: 5,000 PSI (345 bar) 4:1 safety factor Note: Fittings... | |
| JIC male x ORB male gauge port adapter. Specifications: Size: #6 (3/8″) to #12 (3/4″) Gauge Ports: SAE or NPT Pressure: 5,000 PSI (345 bar) 4:1 safety factor Note: Fittings... | |
| JIS male x JIS female gauge port adapter. JIS connections have a 30° flare. Gauge port adapters allow the user to install a pressure gauge, diagnostic nipple, or sensor inline... | |
| Komatsu male x Komatsu female gauge port adapter. Specifications: Sizes: 14mm to 30mm Gauge Ports: SAE or NPT Pressure: 4,000 PSI (276 bar) 4:1 safety factor Note: Fittings may differ... | |
| Male coupling designed for monitoring and control of pressure. Test point connection is M16x2.0. Advantages to using the Test 20 coupling are system testing at working pressure, leakproof before ball... | |
| Male coupling designed for monitoring and control of pressure. Test point connection is S12.65×1.5. Advantages to using the Test 12 coupling are system testing at working pressure, leakproof connection before... | |
| Male JIC x female swivel JIC gauge port adapter. Specifications: Size: #4 (1/4″) to #20 (1-1/4″) Gauge Ports: SAE or NPT Pressure: Up to 6,000 PSI (414 bar) 4:1 safety... | |
| Male ORFS x female swivel ORFS gauge port adapter. Specifications: Size: #4 (1/4″) to #20 (1-1/4″) Gauge Ports: SAE or NPT Pressure: Up to 6,000 PSI (414 bar) 4:1 safety... | |
| PD Series couplings provide easy connection for pressure gauges and/or specialized diagnostic equipment. Typically PD nipples are permanently mounted in the system at threaded test ports, in rigid tubing, or... | |
| Robust screw-to-connect couplings with high flow rate and the ability to withstand harsh conditions. The Flat-Face design minimizes spillage during connection and disconnection. Compliance with ISO 14540 ensures complete interchangeability... | |
| Snap-Check identifies operating pressure surges without the need for a permanently mounted gauge. Applications include mobile equipment, injection molding machines, oil and gas equipment, marine vessels and production machinery. The... | |
| Thanks to their advanced design, the diagnostic nipples are reliable components in the System 100 measuring device. They are made of hardened steel. The diagnostic nipples are maintenance free and... | |
| The direct gauge adapter is designed to make the gauge connection to a pressure test coupling safe, effortless, and spill-free. The female swivel end of the direct gauge adapter is... | |
| The direct gauge adaptor is designed to make the gauge connection to a pressure test coupling safe, effortless, and spill-free. The female swivel end of the direct gauge adaptor is... | |
| The direct gauge adaptors are designed to connect to an M16x1.5 (Test 15) pressure test nipple safe, effortless, and spill-free. The female swivel end of the direct gauge adapter is... | |
| The health of a hydraulic system is determined by two parameters – oil temperature and pressure. Consequently, hydraulic system design engineers should install devices in the system that make it... | |
| The hose union is used to join two microbore hose assemblies together, or to connect a microbore hose end to a direct gauge adaptor. Both male ends have a M16x2... | |
| The hose union is used to join two microbore hose assemblies together, or to connect a microbore hose end to a direct gauge adaptor. Both male ends have an S12.65×1.5... | |
| The hose/gauge bulkhead adaptor makes it convenient for you to “solid mount” a pressure gauge to a console or bulkhead. The microbore hose assembly conveniently screws onto the bulkhead adaptor. | |
| The PD Series test coupler is designed to make the gauge connection to a PD Series test nipple, safe, effortless and spill-free! Screw the test coupler directly onto the 1/4″ | |
| The Snap-Check pressure testing system, monitors and diagnoses fluid power systems in a snap. Snap-Check identifies operating pressure surges without the need for a permanently mounted gauge. Applications include mobile... | |
| This adapter has been constructed to enable an adaptation between the 5/8″-14 BSF system (HSP) to the world wide used M16x2 system. Just screw our adapter onto the HSP – |