HydraCheck Inc. Datasheets for Hydraulic Accumulators

Hydraulic accumulators use an incompressible fluid and a compressed gas, spring or raised mass to store energy, absorb shock, eliminate noise, and counter-balance loads.
Hydraulic Accumulators: Learn more

Product Name Notes
Accumulator charge kit adapter for use with Schrader valve (Vg8) accumulator charging kits. Helps to adapt over from a male Schrader valve to a female 5/8-18 connection. Specifications: Connection: Male...
Extender for top repairable accumulators. Specifications: Connection: Schraeder Style (.305-32, Vg8) Available Lengths: 2.5″ and 4″ Pressure Rating: 3000 PSI (207 bar)
HYDAC accumulator charge kit adapters. For use with the FPK charging and gauging unit or and charging kit with an M28x1.5 connection. The adapters let you go from an M28x1.5...
The Hydac B-70 adapter was made to adapt from the CGA580 connection on your accumulator charging kit hose to a male 1/4″ NPT connection. This is to make connecting your...
The HydraCheck accumulator nitrogen charging assembly is used for charging accumulators with a Schrader-style (Vg8, .305-32) valve connection. This 3000 PSI (207 bar) accumulator nitrogen precharge test consists of: Gauge...
To maintain system performance, it is recommended that the gas precharge pressure in your accumulators be checked regularly. A loss in the gas precharge pressure will cause a drop in...