HydraCheck Inc. Datasheets for Digital Thermometers

Digital thermometers are portable temperature sensing devices that have permanent probes and a digital display.
Digital Thermometers: Learn more

Product Name Notes
Discover the FLIR TG54-2 hand-held IR thermometer: Your ultimate non-contact temperature solution! With its advanced features, this thermometer ensures swift and safe measurements. Benefit from a remarkable 20:1 distance-to-spot ratio,...
Fast response with high accuracy, the IR270 is ideal for quick temperature checks or for catching spikes in temperature. Easy programmable High/Low Alarm with tri-color display and audible alarm measures...
The 42510A mini IR thermometer gives a fast response with high accuracy. It has a larger overall temperature range than our HC-IR270. Adjustable High/Low setpoints with an audible alarm that...
The 42512 is a dual laser IR thermometer. The 42512 IR thermometer features dual lasers for accurate targeting with a fast (0.15s) response time and has a backlit dual LCD...
The 42545 is a High-Temperature IR Thermometer that measures up to 1832°F (-50 to 1000°C) with a 50:1 distance to target ratio and laser pointer that identifies the target area.
This is your best deal in a basic infrared gun. Designed for broad general purpose use in research, industrial applications, HVAC, construction, repair or maintenance services, and even around the...