HydraCheck Inc. Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Flow Indicators are designed for continuous monitoring or intermittent use commissioning and servicing hydraulic systems up to 5000 PSI, 345 bar. The large clear 63mm diameter dial ensures that quick... | |
| Flow Indicators are designed for continuous monitoring or intermittent use commissioning and servicing hydraulic systems up to 6000 psi (420 bar). The large clear 2-1/2″ (63 mm) diameter dial ensures... | |
| HydraCheck adds versatility to its range of inline flow meter test kits by adding a safety relief valve to the load-cell. This unique feature removes the risks typically associated with... | |
| Ideal for monitoring pump performance and media flows in hydraulic systems. Why choose a reverse flow, flow meter? Generally, one-way flow, inline flow meters have an integral check valve assembly... | |
| Ideal for monitoring pump performance and media flows in hydraulic systems. Flows up to 150 GPM (568 Lpm). Pressures up to 6000 PSI (414 bar). Use these flow meters to... | |
| Ideal for testing in bi-directional applications – hydraulic cylinder testing and hydrostatic transmissions. Flows up to 100 GPM (375 Lpm). Pressures up to 6000 PSI (414 bar). Rugged and Reliable... | |
| The flow turbine can be permanently installed or used for diagnostics. The oil flow through the unit rotates the internal axial turbine. The frequencies generated are processed by digital electronics... | |
| The flow turbine with load cell is used in conjunction with the Serviceman, Service Master Easy, and Service Master Plus to record system oil flow via the signal converter which... | |
| The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine... | |
| To meet the needs of maintenance professionals who service a wide variety of hydraulic machinery, we took our most popular flow meters in each flow size and combined them to... | |
| To test a hydraulic pump for leakage, you must consider three things: convenience, safety and accuracy. This portable test kit will give you the same result as testing your pump... | |
| To test a hydraulic pump for leakage, you must consider three things: convenience, safety, and accuracy. This portable test kit will give you the same result as testing your pump... | |
| We asked field service technicians around the world why they were reluctant to carry hydraulic diagnostic instrumentation into the field. The two main reasons were weight and physical size. We... |