HydraCheck Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| A flow control valve consists of a needle valve with an integral check valve. This combination of valves provides regulated flow in one direction and free flow in the opposite... | |
| Needle valves are widely used to accurately regulate the flow of liquids and gases at low flow rates. The fine threading of the stem and the large seat area allow... | |
| The easier it is to perform preventive maintenance, the more likely it is to be done. Now, leak-free sampling of system fluids couldn’t be simpler or more reliable – without... | |
| The HV series of loading valve gives smooth progressive pressure control in both flow directions allowing components such as cylinders or motors to be tested without re-plumbing the test connections. | |
| The integral load-cell, safety relief valve assembly can be easily fitted to your existing flow meter. This unit includes: Adjustable load valve with reverse-flow capability. Integral safety relief valve. 3000... | |
| The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG... | |
| With a turn of the knob, the valve allows inline sampling of system fluids without system shutdown, in little time, and without the worry of fluid contamination. For best results,... |