HydraCheck Inc. Datasheets for Positive Displacement Flow Meters
Positive displacement flow meters measure the volume or flow rate of a moving fluid or gas by dividing the media into fixed, metered volumes. These devices consist of a chamber that obstructs the media flow and a rotating or reciprocating mechanism that allows the passage of fixed-volume amounts.
Positive Displacement Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Flow Indicators are designed for continuous monitoring or intermittent use commissioning and servicing hydraulic systems up to 5000 PSI, 345 bar. The large clear 63mm diameter dial ensures that quick... | |
| Flow Indicators are designed for continuous monitoring or intermittent use commissioning and servicing hydraulic systems up to 6000 psi (420 bar). The large clear 2-1/2″ (63 mm) diameter dial ensures... | |
| HydraCheck adds versatility to its range of inline flow meter test kits by adding a safety relief valve to the load-cell. This unique feature removes the risks typically associated with... | |
| Ideal for monitoring pump performance and media flows in hydraulic systems. Why choose a reverse flow, flow meter? Generally, one-way flow, inline flow meters have an integral check valve assembly... | |
| Ideal for monitoring pump performance and media flows in hydraulic systems. Flows up to 150 GPM (568 Lpm). Pressures up to 6000 PSI (414 bar). Use these flow meters to... | |
| To test a hydraulic pump for leakage, you must consider three things: convenience, safety and accuracy. This portable test kit will give you the same result as testing your pump... | |
| To test a hydraulic pump for leakage, you must consider three things: convenience, safety, and accuracy. This portable test kit will give you the same result as testing your pump... |