HydraCheck Inc. Datasheets for Turbine Flow Meters
Turbine flow meters measure the rate of flow in a pipe or process line via a rotor that spins as the media passes through its blades.
Turbine Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| The flow turbine can be permanently installed or used for diagnostics. The oil flow through the unit rotates the internal axial turbine. The frequencies generated are processed by digital electronics... | |
| The flow turbine with load cell is used in conjunction with the Serviceman, Service Master Easy, and Service Master Plus to record system oil flow via the signal converter which... |