Available in a variety of configurations.
| Pneumadyne, Inc. | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | EB30-M5 |
| Product Name | Straight Connector |
| Fitting Type | Tube Fitting; Hose Fitting; Coupling Fitting |
| Connection Type | Face Seal Connection; Tube - Male English Straight Thread; Barbed or Ribbed End; M5 (M) x 1/8 Barb |
| Material | Brass/Bronze; Stainless (optional feature); Electroless Nickel |