Available in a variety of configurations.
| Pneumadyne, Inc. | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | ET20-M6 |
| Product Name | M6 Thread Tee Fitting |
| Fitting Type | Tube Fitting; Hose Fitting |
| Connection Type | Face Seal Connection; Tube - Male English Straight Thread; Barbed or Ribbed End; M6 (M) x .078 Barbs |
| Material | Brass/Bronze; Stainless (optional feature); Electroless Nickel |