Pneumadyne, Inc. Valved Bulkhead Socket PMCBH-062

Description
The bulkhead socket connector with shut-off valve provides the durability and convenience often required for use on test equipment. This miniature coupler (1.53 OAL) can be mounted on a control panel via the15/32-32 thread, two (2) jam nuts and a lock washer are provided to secure the component in place.
Description
The bulkhead socket connector with shut-off valve provides the durability and convenience often required for use on test equipment. This miniature coupler (1.53 OAL) can be mounted on a control panel via the15/32-32 thread, two (2) jam nuts and a lock washer are provided to secure the component in place.

Suppliers

Company
Product
Description
Supplier Links
Valved Bulkhead Socket - PMCBH-062 - Pneumadyne, Inc.
Plymouth, MN, USA
Valved Bulkhead Socket
PMCBH-062
Valved Bulkhead Socket PMCBH-062
The bulkhead socket connector with shut-off valve provides the durability and convenience often required for use on test equipment. This miniature coupler (1.53 OAL) can be mounted on a control panel via the15/32-32 thread, two (2) jam nuts and a lock washer are provided to secure the component in place.

The bulkhead socket connector with shut-off valve provides the durability and convenience often required for use on test equipment. This miniature coupler (1.53 OAL) can be mounted on a control panel via the15/32-32 thread, two (2) jam nuts and a lock washer are provided to secure the component in place.

Supplier's Site

Technical Specifications

  Pneumadyne, Inc.
Product Category Pneumatic Fittings
Product Number PMCBH-062
Product Name Valved Bulkhead Socket
Fitting Type Quick Coupler; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Tube Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Cplg, 1/4
Specs
Fitting Type Pipe Fitting; Quick Coupler; Coupling Fitting
Material Brass/Bronze; Brass
View Details
Swivel Fittings - 9069 - EXAIR
Specs
Material Brass/Bronze
English Size 0.500 inch (12.7 mm)
View Details
Barb fitting - CN-1/8-PK-4 - Festo Corporation
Specs
Fitting Type Tube Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details