MTC Industries & Research Carmiel Ltd. Datasheets for Brushless Motors
Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled commutation system instead of a brush-based mechanical commutation system.
Brushless Motors: Learn more
| Product Name | Notes |
|---|---|
| The CSA-0508 was developed to be used in airborne applications. It consists of a 3 phase bipolar brushless DC servo motor* with nominal operational voltage of 48 VDC, a reduction... | |
| The MDC-BL-43, especially designed for applications where high torque to volume ratio is needed, is a brushless DC motor with rare-earth/cobalt magnet rotor and Hall effect rotor position sensor. Peak... | |
| The MDC-BL-58 was especially designed for applications where high torque to volume ratio is needed. It is a brushless DC motor with outer wound stator, rare-earth/cobalt magnets rotor and Hall... | |
| The MDC-BL-95, especially designed for applications where high torque to volume ratio is needed, is a brushless DC motor, with rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak... | |
| The MLRM-2808 is a limited rotation DC torque motor with smooth operation and without slot effect. This product provides high accuracy in positioning, actuating, tensioning, measuring and indicating applications, for... | |
| The MTM-25-9BL is a DC torque motor that provides smooth operation without slot effect. The MTM-25-9BL provides a high accuracy in positioning, actuating, tensioning, measuring and indicating applications for both... | |
| The MTM-40-9BL is a DC torque motor that provides smooth operation without slot effect. The MTM-40-9BL provides high accuracy in positioning, actuating, tensioning, measuring and indicating applications, for both military... | |
| This motor was especially designed for applications where high torque to volume ratio is needed. It is a brushless DC motor with outer wound stator, rare-earth/cobalt magnets rotor and Hall... | |
| This motor was especially designed for applications where high torque to volume ratio is needed. Peak torque obtained on the axis at nominal voltage of 26 V DC is 0.27... |