MTC Industries & Research Carmiel Ltd. Datasheets for DC Motors
DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
DC Motors: Learn more
| Product Name | Notes |
|---|---|
| MTM-116-11B is a direct-drive DC torque motor. It is a permanent rare earth magnet, with continuous rotation and armature excited. The MTM-116-11B have usage where very high torque to power,... | |
| MTM-38-13B is a direct-drive DC torque motor. It is a permanent rare earth magnet, with continuous rotation and armature excited. The MTM-38-13B have usage where very high torque to power,... | |
| MTM-54-13B is a direct-drive DC torque motor. It is a permanent rare earth magnet, with continuous rotation and armature excited. The MTM-54-13B have usage where very high torque to power,... | |
| The CSA-0508 was developed to be used in airborne applications. It consists of a 3 phase bipolar brushless DC servo motor* with nominal operational voltage of 48 VDC, a reduction... | |
| The MDC-BL-43, especially designed for applications where high torque to volume ratio is needed, is a brushless DC motor with rare-earth/cobalt magnet rotor and Hall effect rotor position sensor. Peak... | |
| The MDC-BL-95, especially designed for applications where high torque to volume ratio is needed, is a brushless DC motor, with rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak... | |
| The MLRM-2808 is a limited rotation DC torque motor with smooth operation and without slot effect. This product provides high accuracy in positioning, actuating, tensioning, measuring and indicating applications, for... | |
| The MTM-25-9BL is a DC torque motor that provides smooth operation without slot effect. The MTM-25-9BL provides a high accuracy in positioning, actuating, tensioning, measuring and indicating applications for both... | |
| The MTM-40-9BL is a DC torque motor that provides smooth operation without slot effect. The MTM-40-9BL provides high accuracy in positioning, actuating, tensioning, measuring and indicating applications, for both military... | |
| This motor was especially designed for applications where high torque to volume ratio is needed. It is a brushless DC motor with outer wound stator, rare-earth/cobalt magnets rotor and Hall... | |
| This motor was especially designed for applications where high torque to volume ratio is needed. It is a DC motor with wound rotor, rare-earth/cobalt magnets stator and Aq-C brushes. Peak... | |
| This motor was especially designed for providing motion to aerospace/military products such as servo-actuators, where high reliability and long lifetime are required, as well as durability under harsh environmental condidtions. |