The CSA-0508 was developed to be used in airborne applications. It consists of a 3 phase bipolar brushless DC servo motor* with nominal operational voltage of 48 VDC, a reduction transmission gear and a one time pyrotechnically activated clutch. It does not include electronics.
| MTC Industries & Research Carmiel Ltd. | |
|---|---|
| Product Category | Gearmotors |
| Product Number | CSA-0508 |
| Product Name | Motor & Gear with Clutch |
| Motor Type | DC Motor |
| Commutation | Brushless |
| Standard DC Voltage | 48V |
| DC Voltage Range | 48.0 VDC |
| Continuous Torque | 885.0 In-lbs (1020 kg-cm) |