MTC Industries & Research Carmiel Ltd. Datasheets for Electric Rotary Actuators
Electric rotary actuators drive components rotationally via electromagnetic power. They typically have control and indexing capabilities.
Electric Rotary Actuators: Learn more
| Product Name | Notes |
|---|---|
| The ERSA-0311 is a high quality & accurate product, optimized for UAV requirements, such as temperature range from -40°C to 71°C, EMI RFI shielding and high reliability. The ERSA-0311 is... | |
| The MERSA-0412 is a high quality and accurate product. It has been optimized for UAV requirements, such as temperature range from -40°C to +71°C, EMI RFI shielding and high reliability. | |
| The MSA-2907-D (formerly MSA-2411) Servo Actuator is a high quality, reliable product, optimized for UAV requirements such as : temperature range from -40ºC to + 71ºC, EMI RFI shielding and... |