MTC Industries & Research Carmiel Ltd. Datasheets for Rotary Position Sensors
Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement.
Rotary Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| MR-20-03 Multi-Speed Resolver, a special design for stator/rotor slot combination optimization, common space harmonics reduction and angular accuracy improvement; the increased number of pole-pairs effectively increases system resolution, proportionately reducing... | |
| RVDT-08-02, for most applications where angle is measured, has output linearly proportional to angular position of shaft. Its rugged construction not only provides high performance and reliability, but also enhanced... | |
| The high accuracy multispeed pancake resolver was designed, developed and produced for military as well as special industrial applications. It can be made more compact than an optical encoder, and... | |
| The MR-15-12 is a highly reliable small size resolver designed for measuring accurate angular position for aerospace/military as well as industrial applications. |