MTC Industries & Research Carmiel Ltd. Datasheets for Slip Rings
Slip rings are metal rings that provide a continuous electrical connection through brushes on stationary contacts. They are generally mounted on the rotating part of a machine.
Slip Rings: Learn more
| Product Name | Notes |
|---|---|
| The SR-3300, a high accuracy 60-channel Slip-Ring, was especially designed for high quality current and signal transmission under harsh environmental conditions, when a large number of circuits in a compact... | |
| The SR-4260, a high accuracy 42 channel slip-ring for payloads, was especially designed for high quality current and signal (including HD Video and LAN) transmissions under harsh environmental conditions, when... | |
| The SR-4400, a high accuracy 80-channel Slip-Ring, was especially designed for high quality current and signal transmission under harsh environmental conditions, when a large number of circuits in a compact... | |
| The SR-5040 is a high accuracy 50 channel Slip-Ring designed for a Payload, however, it has other typical applications, such as display and avionics, testing and measurement, robotics and medical... |