MTC Industries & Research Carmiel Ltd. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| MSV-13-10SolenoidMSV -13/10, a highly accurate Solenoid Valve for regulation and control of gas or liquids for aerospace applications. The MSV-1310 has long service life under the most challenging environmental conditions. | |
| MSV-13/11, a Solenoid especially designed for military applications, with a mechanical stroke of up to 7.6 mm and able to put into motion loads of up to 13 kg. The... | |
| The MSV-24-01 is a highly accurate normally closed Solenoid Valve for regulation and control of gas or liquids for Aerospace applications. The MSV-24-01 has long service life under the most... |