MTC Industries & Research Carmiel Ltd. Datasheets for Gyroscopes
Gyroscopes are designed to measure angular rate or orientation about a given directional vector.
Gyroscopes: Learn more
| Product Name | Notes |
|---|---|
| Miniature, light-weight, precision vertical gyro, designed for use in aircraft, target drones, UAV and stabilized camera platforms The vertical gyro measures roll and pitch. DC input with internal AC inverter... | |
| Miniature, lightweight, one axis measuring, 2-axis Free Gyro, actuated by spring stored energy. Operates for at least 150 seconds. Specially designed to meet the need for short & medium range... | |
| Miniature, lightweight, one axis measuring, two-axis free gyroscope actuated by spring stored energy. Operates for at least 120 seconds. Specially designed to meet the need for short & medium range,... | |
| Miniature, lightweight, one axis measuring, two-axis free gyroscope actuated by spring stored energy. Operates for at least 120 seconds. Specially designed to meet the need for short range, high acceleration... | |
| Miniature, lightweight, two-axis free gyroscope actuated by spring stored energy. Operates for at least 90 seconds. Specially designed to meet the need for short range, high acceleration missions. The G-070... | |
| One axis measuring, two-axis free gyroscope actuated by spring stored energy. Operates for at least 120 seconds. Specially designed to meet the need for short & medium range missions. The... | |
| One axis measuring, two-axis free gyroscope actuated, by spring stored energy, sustained by an electric motor. Operates for at least 10 minutes. Intended for use in the moderate accuracy, medium... | |
| Single-axis free gyroscope actuated ans sustained by an electric motor. Operates for at least 10 minutes. This gyro is intended for use in the high accuracy medium and long range... | |
| Two-axis free gyroscope actuated and sustained by a brushless electric motor. Operates for at least 10 minutes. This gyro is intended for use in the high accuracy, medium and long... | |
| Two-axis free gyroscope actuated by gas stored energy. Operates for at least 100 seconds. Specially designed to meet the need for high accuracy short & medium range missions. The G-2165... | |
| Two-axis free gyroscope actuated by spring stored energy, sustained by an electric motor. This gyro was specially designed to meet the need for medium and long range missions. The GE-3060... | |
| Two-axis free gyroscope actuated by spring stored energy. Operates for at least 50 seconds. Specially designed to meet the need for short range, high acceleration missions. The G-2876 has two... |