ElectroCraft Datasheets for Brushless Motors
Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled commutation system instead of a brush-based mechanical commutation system.
Brushless Motors: Learn more
| Product Name | Notes |
|---|---|
| Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at low RPM allowing custom integration with planetary gearbox. High torque from a small form factor, with low... | |
| Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at traditional RPM ranges, allowing custom integration with a planetary gearbox. High torque from a small form factor,... | |
| High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX40 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole... | |
| High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX52 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole... | |
| High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole... | |
| High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX32 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole... | |
| ElectroCraft's MP24 integrates a 4-pole Brushless DC motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. | |
| ElectroCraft's MPP24 integrates a 4-pole Brushless DC motor with a very robust 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support... | |
| ElectroCraft's MPW52 integrates a 14-pole Brushless DC motor with a heavy-duty, single-stage planetary gearbox mounted inside the hub of an aluminum wheel with polyurethane tread. Designed for mobile platform traction... | |
| High torque density brushless motor with integrated single-stage planetary gearbox and wheel-drive assembly, ideal for mobile platform traction systems such as automated guided vehicles and autonomous mobile robots. Size: 52mm... | |
| Introducing ElectroCraft's new MobilePower™ MPW86 wheel drive, featuring a high torque-density brushless DC motor with integrated planetary gearbox and wheel assembly. ElectroCraft's MPW86 integrates an 8-pole Brushless DC motor with... | |
| New from ElectroCraft, the RPX16 is a highly dynamic small frame brushless DC motor. With an advanced 4-pole encapsulated core, this compact brushless motor o ers high torque density at... | |
| Our ElectroCraft RapidPowerTM Nema 17 is a small-sized, high-performance and high-speed brushless BLDC motor with ball-bearing construction, dynamically balanced rotors, and low audible and magnetic noise. It does not... | |
| Our ElectroCraft RapidPowerTM Nema 23 is a high-performance, high-speed brushless BLDC motor with ball-bearing construction, dynamically balanced rotors, and low audible and magnetic noise. It does not include brushes... | |
| Our ElectroCraft RapidPowerTM Nema 34 is a compact, high-performance brushless BLDC motor incorporating ball bearing construction, a low cogging electro-magnetic design with both low audible and magnetic noise. It... | |
| Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 23, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques... | |
| Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 34, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with... | |
| The ElectroCraft LRPX series is a family of compact, high-performance brushless DC (BLDC) gearmotors that integrate the innovative RPX series motor with a custom planetary gearbox, delivering exceptional torque at... |