ElectroCraft Datasheets for Servo Drives

Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy.
Servo Drives: Learn more

Product Name Notes
DA43 Drives Technology: PMDC Servo-Linear Quadrants: 4 Nominal Current: 3A For Brush-Commutated Linear PMDC Motors. Up to 75 W. This servo-amplifier is built into a fully enclosed rugged aluminum case.
EA25 Drives Technology: Brushless, Speed/Torque Control Quadrants: 2 Nominal Current: 6A For BLDC Motors. Up to 300W. This two-quadrant brushless DC speed control is fully enclosed in an extremely small...
SCA-L Drives Technology: PMDC Servo Amplifier Quadrants: 4 Nominal Current: 3A For Brush-Commutated PMDC Motors. Up to 75 W. This linear four-quadrant PMDC DC servo amplifier is fully enclosed in...
Size: 42mm or Nema 17 Peak Torque: to 96 Ncm (136 oz-in) Continuous Torque: to 32 Ncm (45 oz-in) Speed: to 11,400 RPM Compact. Programmable. ElectroCraft PR integrated brushless DC...
Size: 60mm or Nema 23 Peak Torque: to 89 Ncm (126 oz-in) Continuous Torque: to 52 Ncm (74 oz-in) Speed: to 9,460 RPM Compact. Programmable. ElectroCraft's PR integrated motor drive...
Capable of powering PMDC, brushless and stepper motors (both open and closed loop) the PRO Series is a full programmable motion controller with unprecedented flexibility in a compact footprint. Now...
Introducing ElectroCraft's Universal Drive, the newest addition to the ElectroCraft CompletePower™ Plus family of DC motor drives. The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing...
The ElectroCraft PRO Series Programmable Servo Drives are based on a new design concept offering a cost effective, compact and modular solution for the control of rotary or linear brushless,...
The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or...
The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide...
This four-quadrant brushless DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted or DIN-rail mounted for easy integration. The drive can be configured...