Introducing ElectroCraft's new MobilePower™ MPW86 wheel drive, featuring a high torque-density brushless DC motor with integrated planetary gearbox and wheel assembly. ElectroCraft's MPW86 integrates an 8-pole Brushless DC motor with a heavy-duty, single or two-stage planetary gearbox mounted inside the hub of an aluminum wheel with polyurethane tread. Designed for mobile platform traction systems with optional encoder feedback to support positioning capability and electromagnetic brake to hold position when power is removed. The MPW86 combines optimum performance with high-efficiency, quiet operation and long life. ElectroCraft MobilePower™ MPW series wheel drives feature an integrated design that provides increased performance and reliability at an affordable price compared to traditional motor/gearbox/wheel combinations. As with all ElectroCraft products, the MPW series wheel drives are customizable to meet specific application requirements.
| ElectroCraft | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MPW86 Wheel Drive - MobilePower |
| Motor Type | DC Motor |
| Commutation | Brushless |
| Standard DC Voltage | 24V; 48V |
| Torque Constant | 2832 in-oz/amp (20000 mN-m/amp) |
| Continuous Current | 10 to 30 amps |