ElectroCraft Datasheets for Stepper Motor Drives
Stepper motor drives power unipolar and bipolar stepper motors in full step, half step, and microstep motion control applications.
Stepper Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| Size: 42mm or Nema 17, 1.8° Holding Torque: to 44 Ncm (62 oz-in) Speed: to 50 RPS (3,000 RPM) Compact. Programmable. The PT42 combines the ElectroCraft TorquePowerTM Plus high-performance... | |
| Size: 56mm or NEMA 23, 1.8° Holding Torque: to 170 Ncm (241 oz-in) Speed: to 42 RPS (2,500 RPM) Compact. Programmable. The PT56 combines the ElectroCraft TorquePowerTM Plus high-performance... | |
| Size:44mm or Nema 17, 1.8° Holding Torque: to 44 Ncm (62 oz-in) Speed: to 35 RPS (2100 RPM) Compact. Programmable. The ElectroCraft integrated motor drive stepper linear actuator is... | |
| Size:56mm or Nema 23, 1.8° Holding Torque: to 106 Ncm (130 oz-in) Speed: to 50 RPS (3000 RPM) Compact. Programmable. ElectroCraft's integrated motor/drive stepper linear actuators are a leap... | |
| Capable of powering PMDC, brushless and stepper motors (both open and closed loop) the PRO Series is a full programmable motion controller with unprecedented flexibility in a compact footprint. Now... | |
| Introducing ElectroCraft's Universal Drive, the newest addition to the ElectroCraft CompletePower™ Plus family of DC motor drives. The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing... | |
| The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or... | |
| This bipolar stepper drive provides microstepping to 1/16 resolution built into a fully enclosed rugged aluminum case. It can be DIN-rail mounted or panel mounted for fast integration. The mode... |