Our ElectroCraft RapidPowerTM Nema 23 is a high-performance, high-speed brushless BLDC motor with ball-bearing construction, dynamically balanced rotors, and low audible and magnetic noise. It does not include brushes or a commutator. It is compatible with all three-phase brushless DC BLDC motor amplifiers.
Size: Nema 23
Peak Torque: to 190 oz-in or 134 Ncm
| ElectroCraft | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | RapidPower RP23 |
| Product Name | Brushless DC (BLDC) Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 160V |
| DC Voltage Range | 160.0 VDC |
| Torque Constant | 38 in-oz/amp (268 mN-m/amp) |
| Continuous Current | 8.7 amps |